EN
  • EN
  • DE

ESDA6V1S3RL

Part No ESDA6V1S3RL
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 5.25VWM 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 18
STAND-OFF Voltage (Vwm) 5.25V
Minimum Breakdown Voltage 6.1V
Power Dissipation - Pd 200W
Applications General Purpose
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 140905-ESDA6V1S3RL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ESDA6V1S3RL CAD Model

Description

Overview of ESDA6V1S3RL from STMicroelectronics

The ESDA6V1S3RL is a cutting-edge Transil™ diode designed by STMicroelectronics, specifically engineered to provide robust electrostatic discharge (ESD) protection for electronic devices. This diode is a vital component for safeguarding sensitive circuitry in a wide range of applications, including telecommunications, computer interfaces, and other electronic systems vulnerable to ESD events.

Key Features

  • ESD Protection: The ESDA6V1S3RL is capable of withstanding ESD discharges up to 30 kV (air discharge) and 30 kV (contact discharge), according to the IEC 61000-4-2 standard, ensuring superior protection for sensitive components.
  • Low Clamping Voltage: This diode offers a low clamping voltage, which is crucial for the protection of modern electronics that operate at low voltage levels.
  • Low Leakage Current: With its ultra-low leakage current, the ESDA6V1S3RL ensures minimal power loss, making it an energy-efficient solution for ESD protection.
  • High Integration: The device features a single-line bidirectional protection, which allows for high integration, reducing the number of components required in a protection scheme.
  • Package: It comes in a small SOT-23 package, which is suitable for high-density board layouts, saving valuable board space in compact electronic assemblies.

Applications

The versatility of the ESDA6V1S3RL makes it an ideal choice for a broad spectrum of applications. It is commonly used in:

  • USB power and data lines
  • HDMI, Ethernet, and video interfaces
  • Mobile phones and other portable devices
  • Microcontroller input/output protection
  • Memory and SIM card interfaces

Conclusion

The ESDA6V1S3RL from STMicroelectronics is a highly reliable and efficient solution for protecting sensitive electronic circuits from the potentially damaging effects of ESD. Its combination of low clamping voltage, high ESD protection level, and compact form factor makes it a top choice for designers looking to enhance the durability and longevity of their products without sacrificing performance or space.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,770 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess