EN
  • EN
  • DE

ESDA6V1SC6Y

Part No ESDA6V1SC6Y
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 5.2VWM 22VC SOT23-6L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5.2V
Minimum Breakdown Voltage 6.1V
Max Clamping Voltage 22V
Peak Pulse Current(Ippm) 18A (8/20μs)
Power Dissipation - Pd 400W
Applications Automotive
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1037132-ESDA6V1SC6Y
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ESDA6V1SC6Y CAD Model

Description

ESDA6V1SC6Y Transil™ ESD Suppressor by STMicroelectronics

The ESDA6V1SC6Y is a state-of-the-art ESD (Electrostatic Discharge) protection device from STMicroelectronics, designed to safeguard high-speed data lines and other sensitive circuits from the detrimental effects of electrostatic discharges. This compact and efficient suppressor is part of STMicroelectronics' Transil™ range, which is renowned for its ability to provide robust protection in a tiny footprint.

Key Features

  • Low Clamping Voltage: The device offers an extremely low clamping voltage, which ensures that electronic components are well-protected from voltage spikes caused by ESD events.
  • High ESD Protection Level: It can withstand ESD discharges up to 15kV (air discharge) and 8kV (contact discharge) as per the IEC 61000-4-2 standard, making it an ideal choice for high-reliability applications.
  • Low Leakage Current: With its low leakage current, the ESDA6V1SC6Y ensures minimal power loss when idle, making it suitable for power-sensitive designs.
  • High Integration: The device integrates six unidirectional Transil diodes, which enables the protection of up to five data lines with a single package, saving board space and reducing costs.
  • Small Package: Offered in the tiny SOT-23-6L package, it is perfect for space-constrained applications such as portable electronics.

Applications

The ESDA6V1SC6Y is versatile and can be used in a wide range of applications, including:

  • USB 2.0, USB 3.0, and HDMI ports
  • Smartphones, tablets, and other portable devices
  • Serial and parallel ports, as well as other high-speed data lines
  • Consumer electronics such as set-top boxes and digital cameras
  • Industrial applications where ESD protection is critical

With its combination of features, the ESDA6V1SC6Y from STMicroelectronics is an excellent choice for engineers looking to enhance the ESD resilience of their electronic designs. Its integration capabilities, coupled with its small size, make it a go-to solution for modern, compact, and high-performance electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2772 $51.2820
440+ $0.2274 $100.0560
685+ $0.2203 $150.9055
940+ $0.2132 $200.4080
1,215+ $0.2061 $250.4115
1,625+ $0.1848 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess