EN
  • EN
  • DE

ESDA6V2S6RL

Part No ESDA6V2S6RL
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer STMicroelectronics
Win Source Part Number 260271-ESDA6V2S6RL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESDA6V2S6RL CAD Model

Description

ESDA6V2S6RL Transient Voltage Suppressor by STMicroelectronics

The ESDA6V2S6RL is a state-of-the-art transient voltage suppressor (TVS) designed by STMicroelectronics to protect sensitive electronic circuits against electrostatic discharges (ESD) and other voltage-induced transient events. This robust device is specifically engineered to safeguard high-speed data lines and other vulnerable circuitry from the damaging effects of ESD, which can reach several kilovolts during an event.

Key Features

  • Low Clamping Voltage: The ESDA6V2S6RL offers a low clamping voltage, ensuring that the protected components are exposed to minimal stress during transient conditions.
  • High Surge Capability: With its ability to handle high surge currents, this device is well-suited for absorbing and dissipating the energy associated with transient events.
  • Fast Response Time: The TVS diode reacts almost instantaneously to transient voltages, providing prompt protection to the connected circuitry.
  • Low Capacitance: The device features low line capacitance, making it ideal for use in protecting high-speed data lines without significantly affecting signal integrity.
  • Single Line Protection: The ESDA6V2S6RL is designed to protect one data or power line, offering targeted protection where it's most needed.
  • Small Package Size: Available in a small SOT-23-6L package, it is suitable for space-constrained applications.

Applications

The ESDA6V2S6RL is versatile and can be used in a variety of applications, including:

  • USB 2.0 and 3.0 ports
  • HDMI and DisplayPort interfaces
  • Serial-ATA and LVDS lines
  • Mobile phones and other portable devices
  • Network and telecommunications systems

Reliability and Quality

STMicroelectronics is known for its commitment to quality and reliability. The ESDA6V2S6RL is no exception and is manufactured to high standards, ensuring that it performs consistently across a wide range of environmental conditions and usage scenarios. It is a crucial component for designers looking to enhance the durability and longevity of their electronic products.

By integrating the ESDA6V2S6RL into your design, you can provide robust protection against ESD events and ensure the reliability and continuous operation of your electronic devices.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5029 $60.0696
57+ $2.0536 $117.0552
88+ $1.9901 $175.1288
120+ $1.9254 $231.0480
156+ $1.8619 $290.4564
208+ $1.6690 $347.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,950 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess