EN
  • EN
  • DE

ESDALC14V2-1U2/S

Part No ESDALC14V2-1U2/S
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOD-882
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 753139-ESDALC14V2-1U2/S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESDALC14V2-1U2/S CAD Model

Description

Product Overview: ESDALC14V2-1U2/S from STMicroelectronics

The ESDALC14V2-1U2/S is a highly efficient bidirectional single line Transil™ diode designed specifically by STMicroelectronics for Electrostatic Discharge (ESD) protection. This component is crafted to safeguard high-speed data lines and other sensitive circuits against the detrimental effects of ESD, ensuring the reliability and longevity of electronic devices.

Key Features

  • ESD Protection: The ESDALC14V2-1U2/S offers robust protection against ESD, meeting IEC61000-4-2 level 4 standards with an 8/20 µs surge current of 5 A. It can withstand ESD discharges of up to ±30 kV (air discharge) and ±30 kV (contact discharge), making it an ideal choice for safeguarding sensitive components.
  • Low Clamping Voltage: With a low clamping voltage, this device ensures that the protected line will be exposed to minimal stress during voltage spikes, thus preserving the integrity and performance of the electronic system.
  • Low Leakage Current: Engineered to exhibit a very low leakage current, the ESDALC14V2-1U2/S minimizes power loss when in standby mode, contributing to the energy efficiency of the overall system.
  • High Integration: This component integrates 2 diodes in a single SOT23-3L package, offering a compact solution for applications with space constraints without compromising on protection capabilities.
  • Fast Response Time: The diode's fast response time ensures quick activation upon detecting an ESD event, providing immediate protection to the vulnerable circuitry.
  • Wide Operating Temperature Range: The device is operational over a wide temperature range from -40°C to +125°C, making it suitable for use in various environments and applications.

Applications

The ESDALC14V2-1U2/S is versatile and can be used in a wide array of applications where ESD protection is crucial. This includes but is not limited to:

  • USB 2.0 power and data line protection
  • HDMI and other high-speed data interfaces
  • Mobile phones and other portable devices
  • Computers and peripherals
  • Networking and telecommunications systems

With its strong ESD protection capabilities, low clamping voltage, and high integration, the ESDALC14V2-1U2/S from STMicroelectronics stands as a reliable solution for designers looking to enhance the durability and performance of their high-speed data line applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Freescale Semiconductor - NXP
Lowest to $27.1621
Atmel
Lowest to $8.5447
Texas Instruments
Lowest to $4.5685
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Lowest to $24.7389
Altera
Need more? Email Us
Texas Instruments
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
785+ $0.0739 $58.0115
1,925+ $0.0601 $115.6925
2,945+ $0.0589 $173.4605
4,085+ $0.0566 $231.2110
5,320+ $0.0543 $288.8760
6,980+ $0.0497 $346.9060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,500 pieces
MOQ: 785 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess