Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V
Output Current 1A
Voltage - Input 3.3 V ~ 18 V
Regulator Topology Buck
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L5981
Win Source Part Number 778140-EVAL5981
Popularity Medium
Supply and Demand Status Balance
Family Name EVAL5981
Introduction Date March 02, 2009
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian EVAL5981 CAD Model

Description

EVAL5981 - STMicroelectronics Motor Driver Evaluation Board

The EVAL5981 from STMicroelectronics is a high-performance evaluation board designed for testing and prototyping with the L5981 motor driver IC. This evaluation board provides an excellent platform for engineers and designers to explore the features and capabilities of the L5981, which is a versatile and robust motor driver capable of driving a wide range of motors, including stepper, DC, and brushless DC (BLDC) motors.

At the heart of the EVAL5981 is the L5981 motor driver, which offers integrated control and power stages with protection features in a single package. It is capable of operating at voltages up to 48V and delivering up to 5A of continuous current, making it suitable for a variety of industrial and consumer applications. The board is equipped with all the necessary components to start the motor control project immediately, including power stage components, sensing resistors, and bypass capacitors.

The EVAL5981 board includes multiple control interfaces, such as PWM input signals and analog inputs, to provide flexibility in controlling motor speed, direction, and torque. It also features diagnostic outputs that can be used to monitor the status of the motor and the driver IC, which is crucial for applications that require high reliability and fault tolerance.

Additionally, the EVAL5981 offers various protection features, including overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of both the motor and the driver. These features make the board an ideal choice for developing applications in demanding environments where reliability is paramount.

With its user-friendly layout and comprehensive documentation, the EVAL5981 evaluation board is an invaluable tool for engineers looking to develop advanced motor control systems. Whether it's for rapid prototyping or for educational purposes, the EVAL5981 provides a solid foundation for any project requiring motor control capabilities.

Overall, the EVAL5981 evaluation board from STMicroelectronics is a robust and flexible solution that accelerates the development process of motor control applications and enables designers to fully leverage the capabilities of the L5981 motor driver.

You May Also Be Interested in

STMicroelectronics
BOARD DEMO VIPER26HN / VIPER26HN AC to DC Switching Converter 12VDC Output Demonstration Board
Need more? Email Us
ECAD model for STEVAL-ISA111V1
STMicroelectronics
EVAL BOARD FOR VIPER28HD 115KHZ / VIPER28L AC to DC Switching Converter 5VDC Output Demonstration Board
Need more? Email Us
ECAD model for EVLVIPER28H-10W
Texas Instruments
EVAL MOD FOR UCC3585 / UCC3585 EVALUATION MODULE
Need more? Email Us
ECAD model for UCC3585EVM-014
STMicroelectronics
EVAL BOARD 2W 3PH SMPS BRKR ESBT / UC3845B Current Mode PWM Controller 24VDC Output Demonstration Board
Need more? Email Us
ECAD model for STEVAL-IPB001V1
Torex Semiconductor Ltd
BOARD EVAL XCL206B183AR-G 1.8V / XCL206B183 DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for XCL206B183-EVB
Texas Instruments
EVAL MOD FOR UCC3889 / UCC3889 Evaluation Module
Need more? Email Us
ECAD model for UCC3889EVM
Texas Instruments
MODULE EVAL FOR TPS5410 / TPS5410 DC to DC Converter and Switching Regulator Chip 5VDC/12VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS5410EVM-203
STMicroelectronics
BOARD EVAL FOR VIPER27HD / VIPer27 AC to DC Switching Converter 5VDC Output Demonstration Board
Need more? Email Us
ECAD model for EVLVIP27H-12SB
Texas Instruments
EVAL MOD FOR TPS51124 / TPS51124 DC to DC Controller 1.05VDC/1.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51124EVM-001

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention