Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function Motor Controller/Driver
Embedded Yes, MCU, 32-Bit
Utilized IC / Part SPIN32F0602S1
Primary Attributes Motors (BLDC, PMSM)
Supplied Contents Board(s)
Base Product Number EVSPIN32
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8537.10.9170
Win Source Part Number 1341578-EVSPIN32F0602S1
Ultra Librarian 3D Model Ultra Librarian EVSPIN32F0602S1 CAD Model

Description

STMicroelectronics EVSPIN32F0602S1 Overview

The EVSPIN32F0602S1 from STMicroelectronics is a cutting-edge motor control module designed to drive brushless DC (BLDC) motors with maximum efficiency and precision. This advanced product is part of ST's SPIN32F0 series, which integrates a microcontroller and gate drivers to provide a compact and powerful solution for a variety of applications, including drones, home appliances, power tools, and cooling fans.

Key Features

  • Integrated Design: The module combines a 32-bit ARM Cortex-M0 microcontroller with a triple half-bridge gate driver, streamlining the design process and reducing the overall footprint of motor control systems.
  • Advanced Motor Control: It supports a range of motor control algorithms, including six-step, field-oriented control (FOC), and sensorless vector control, enabling high-performance and efficient operation.
  • High Voltage Rating: Capable of handling up to 600V, the EVSPIN32F0602S1 can accommodate a wide range of motor power requirements, making it suitable for various industrial applications.
  • Smart Power Management: The module features overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring safe and reliable operation under different conditions.
  • Configurable Parameters: Users can customize various settings such as PWM frequency, startup behavior, and control algorithms through a user-friendly interface, allowing for tailored performance to specific application needs.

Applications

The versatility of the EVSPIN32F0602S1 makes it ideal for a broad range of applications. Its robust design and configurable parameters enable it to meet the demands of industrial automation, consumer electronics, automotive systems, and more.

Development and Support

STMicroelectronics provides comprehensive development support for the EVSPIN32F0602S1, including evaluation boards, software libraries, and a strong community forum. This ecosystem of resources ensures that engineers can rapidly develop and deploy their motor control solutions with confidence.

Whether you're an experienced engineer or a newcomer to motor control, the EVSPIN32F0602S1 offers a blend of performance, flexibility, and ease of use that can help bring your projects to life with efficiency and precision.

You May Also Be Interested in

Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
ECAD model for DC1721A
Analog Devices Inc.
EVAL BOARD FOR ADN4650 / ADN4650 Digital Isolator Interface Evaluation Board
Need more? Email Us
ECAD model for EVAL-ADN4650EBZ
Analog Devices Inc.
EVAL BOARD FOR ADM8611 / ADM8611 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
ECAD model for ADM8611-EVALZ
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
ECAD model for AD9959/PCBZ
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
ECAD model for DM163025-1
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
ECAD model for EVAL-ADPDUCZ
Texas Instruments
EVAL BOARD FOR ISOW1044
Need more? Email Us
ECAD model for ISOW1044DFMEVM
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
ECAD model for OM13513UL
Renesas Electronics America
EVAL BOARD FOR TW9900
Need more? Email Us
ECAD model for TW9900-NA1-GR-EVAL

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention