EN
  • EN
  • DE

FDA4100LV

Part No FDA4100LV
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP QUAD BRIDGE D HIQUAD-92 / Audio Amp Speaker 2-CH Stereo/4-CH Stereo 150W Class-D Automotive 92-Pin HI-QUAD Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tray
Type Class D
Output Type 2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels @ Load 270W x 2 @ 2 Ohm, 135W x 4 @ 4 Ohm
Features Mute, Short-Circuit and Thermal Protection
Mounting SMD
Manufacturer Package 92-HiQUAD (14x20)
Package 92-BQFP
Win Source Part Number 774456-FDA4100LV
Popularity Medium
Supply and Demand Status Balance
Family Name FDA4100LV
Introduction Date July 24, 2012
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian FDA4100LV CAD Model

Description

STMicroelectronics FDA4100LV - High-Performance 4-Channel Class-D Audio Amplifier

The FDA4100LV from STMicroelectronics is an advanced 4-channel class-D audio amplifier designed to deliver a superior audio experience. This powerful IC integrates a full digital audio processing chain with a robust power stage, making it a perfect choice for high-end car audio systems and other applications demanding high-quality sound reproduction and reliability.

With its state-of-the-art features, the FDA4100LV offers a range of benefits for audiophiles and manufacturers alike. The device incorporates STMicroelectronics' proprietary Full Flexible Amplifier (FFX) technology, which ensures high efficiency and reduces power dissipation without compromising audio performance. This makes the FDA4100LV not only energy-efficient but also allows for a cooler operation, which can be critical in compact and enclosed environments.

The amplifier is capable of delivering up to 100W output power per channel into 4 Ohm loads, with outstanding Total Harmonic Distortion plus Noise (THD+N) levels, ensuring crystal-clear sound even at high volumes. The wide supply voltage range from 6V to 18V provides flexibility in various power supply scenarios, making it adaptable to a broad range of applications.

One of the key features of the FDA4100LV is its integrated digital input (I2S), which allows for a direct digital audio stream input, reducing signal degradation from source to speaker. Additionally, the built-in digital signal processing (DSP) offers extensive audio customization through filters, equalizers, and dynamic range control, enabling precise sound tailoring to match specific speaker characteristics or user preferences.

For convenience and control, the FDA4100LV is equipped with I2C bus communication, enabling easy integration into modern multimedia systems and allowing for real-time adjustments and diagnostics. Moreover, the device comes with a full set of protection features, including short-circuit protection, thermal overload protection, and a clipping detector, ensuring reliable operation under challenging conditions.

Overall, the FDA4100LV by STMicroelectronics represents a cutting-edge solution for high-fidelity audio amplification, combining power, efficiency, and advanced digital features in a single integrated circuit, suitable for automotive and high-performance audio applications.

You May Also Be Interested in

Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8863 $63.5452
9+ $13.0350 $117.3150
14+ $12.6276 $176.7864
19+ $12.2204 $232.1876
25+ $11.8130 $295.3250
33+ $10.5909 $349.4997
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,168 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess