EN
  • EN
  • DE

FDA801S-VYT

Part No FDA801S-VYT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description SPS AUDIO & POWER / Amplifier IC 4-Channel (Quad) Class D 64-LQFP-EP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Audio Amplifiers
Manufacturer STMicroelectronics
Packaging Reel - TR
Type Class D
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 50W x 4 @ 4Ohm
Voltage - Supply 1.8V ~ 3.3V
Mounting Surface Mount
Supplier Device Package 64-LQFP-EP (10x10)
Case / Package 64-LQFP Exposed Pad
Base Product Number FDA801
REACH Status REACH Unaffected
Other Part Number 497-FDA801S-VYTTR
Standard Package 1,000
Win Source Part Number 1316573-FDA801S-VYT
Ultra Librarian 3D Model Ultra Librarian FDA801S-VYT CAD Model

Description

STMicroelectronics FDA801S-VYT Class D Audio Amplifier

The FDA801S-VYT from STMicroelectronics is a cutting-edge Class D audio amplifier designed to deliver high-quality sound with outstanding efficiency. This state-of-the-art component is part of STMicroelectronics' FDA80xS series, renowned for their performance in advanced audio systems. The FDA801S-VYT is an ideal choice for automotive audio applications, offering a perfect blend of power, clarity, and energy savings.

Equipped with a full I2S digital interface, the FDA801S-VYT allows for seamless integration with digital audio sources, ensuring a pure signal path and reducing the potential for analog signal degradation. This digital input capability, combined with advanced digital processing features, enables the creation of sophisticated audio systems with minimal external components.

The amplifier boasts an impressive output power capability, delivering up to 4 x 135W into 2 ohms load, which makes it suitable for driving a wide range of speakers, from mid-range to subwoofers, without the need for an external booster. Its high efficiency also means that it generates less heat, reducing the need for bulky heat sinks and allowing for more compact and innovative system designs.

One of the standout features of the FDA801S-VYT is its wide voltage range, operating from 6V up to 18V. This flexibility ensures consistent performance even with fluctuating supply voltages, which is particularly important in automotive environments where battery voltage can vary widely.

The device also includes a host of protection features to ensure reliability and longevity. These include short-circuit protection, thermal overload protection, and a clip detector, which helps to prevent speaker damage by monitoring output levels.

For designers and audio enthusiasts looking to create high-performance automotive audio systems, the FDA801S-VYT offers a solution that combines power, digital convenience, and robust protection features in a single package. Its advanced capabilities ensure that it stands out as a top-tier component for premium audio applications.

With its superior sound quality, efficiency, and durability, the FDA801S-VYT Class D audio amplifier from STMicroelectronics represents a significant advancement in automotive audio technology, setting a new standard for the industry.

You May Also Be Interested in

Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.5573 $53.1146
5+ $21.7907 $108.9535
8+ $21.1097 $168.8776
10+ $20.4287 $204.2870
13+ $19.7478 $256.7214
17+ $17.7049 $300.9833
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess