Products specifications Report Issue?

Win Source Part Number 1059261-FLEX08LTR
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FLEX08LTR CAD Model

Description

The FLEX08LTR is a cutting-edge product from STMicroelectronics, a global semiconductor leader known for its innovative and reliable solutions. This device is part of the FLEX series, which is designed to offer a flexible and robust approach to various electronic applications. The FLEX08LTR, in particular, is a testament to the company's commitment to delivering high-performance components that cater to the needs of modern technology.

Key Features

  • High Integration: The FLEX08LTR integrates multiple functionalities into a single chip, reducing the need for additional components and saving valuable board space.
  • Energy Efficiency: With its low power consumption, the device is ideal for battery-operated systems, contributing to longer battery life and reduced energy costs.
  • Robust Performance: Engineered to withstand harsh conditions, the FLEX08LTR maintains its performance across a wide temperature range and is resistant to electromagnetic interference.
  • Flexibility: The product is designed to be versatile, catering to a wide array of applications, including industrial, automotive, and consumer electronics.
  • Advanced Technology: Utilizing the latest semiconductor technologies, the FLEX08LTR offers improved processing capabilities, speed, and reliability.

Applications

The FLEX08LTR is suitable for a diverse range of applications. It's an excellent choice for designers looking to create advanced systems in the fields of:

  • Automotive control units
  • Industrial automation systems
  • Smart home devices
  • Wearable technology
  • Internet of Things (IoT) devices

Why Choose the FLEX08LTR?

Opting for the FLEX08LTR from STMicroelectronics means selecting a product that offers reliability, efficiency, and adaptability. Its high integration and energy-efficient design make it an intelligent choice for developers aiming to create compact, powerful, and sophisticated electronic systems. With STMicroelectronics' reputation for quality and innovation, the FLEX08LTR is a component that can help bring your technological solutions to the next level.

You May Also Be Interested in

GigaDevice Semiconductor
NOR Flash 16Mbit 3.3V USON8 3*2*0.45mm Industrial(-40 to +85 )
Lowest to $4.9441
ECAD model for GD25LB256EFIRR
HongFa
Power Relay, 25A, 1 Form C, 120VAC, AgCdO, QC, Metal Bracket, HF94F Series
Need more? Email Us
ECAD model for HF94F-12A120-1(257)
Omron
Lowest to $4.7266
ECAD model for G6KU-2P-Y-5VDC
Infineon Technologies
IGBT MOD 1700V 1200A 3350W / IGBT Module Trench Field Stop Single 1700 V 1200 A 3350 W Chassis Mount Module
Need more? Email Us
ECAD model for FZ600R17KE4HOSA1
HongFa
HFD31 Series 1 A DPDT 5 VDC Subminiature Surface Mount Signal Relay
Need more? Email Us
ECAD model for HFD31/5-S(257)
Hynix Semiconductor
TSOP TSOP TSOP
Need more? Email Us
ECAD model for HY57V161610ATC-10
Infineon Technologies
IGBT 600V 40A 166W TO220-3 / IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO220-3-1
Lowest to $2.4925
ECAD model for IKP20N60TXKSA1
Integrated Circuit Systems
Need more? Email Us
ECAD model for ICS2008AV
Hitachi, Ltd
Need more? Email Us
ECAD model for HM53825BTT-7

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention