EN
  • EN
  • DE

GW45HF60WD

Part No GW45HF60WD
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 70A 250W TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 70A
Pulsed Collector Current 150A
Collector-emitter saturation voltage(Max) 2.5V @ 15V, 30A
Maximum Power Dissipation 250W
Total Switching Energy(Ets) 300μJ (on), 330μJ (off)
Input Type Standard
Gate Charge 160nC
Turn-on and Turn-off delay time 30ns/145ns
Testing Conditions 400V, 30A, 6.8 Ohm, 15V
Reverse Recovery Time (trr) 55ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 39475-GW45HF60WD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GW45HF60WD CAD Model

Description

STMicroelectronics GW45HF60WD - Robust and Efficient IGBT

The GW45HF60WD is a cutting-edge Insulated Gate Bipolar Transistor (IGBT) developed by STMicroelectronics, designed to meet the demanding requirements of modern electronic applications. This device is part of the STPOWER™ IGBT series, which is renowned for its high efficiency and performance in power electronics.

With a maximum collector-emitter voltage of 600V, the GW45HF60WD provides a robust solution for high-voltage applications. Its collector current rating of 45A at 25°C (or 90A pulsed) ensures that it can handle significant power without overheating, making it an ideal choice for applications such as motor drives, uninterruptible power supplies (UPS), and power inverters.

The IGBT utilizes STMicroelectronics' advanced trench gate field-stop technology, which offers a fine balance between conduction and switching losses. This technology enables the GW45HF60WD to achieve low on-state voltage drop (VCE(sat)) and low switching energies, leading to higher efficiency and reduced heat generation in operation.

One of the notable features of the GW45HF60WD is its high-speed switching capability, which is crucial for improving the performance of high-frequency circuits. The device also boasts a tight parameter distribution, resulting in consistent performance and simplifying the design process for engineers.

To enhance reliability, the GW45HF60WD is equipped with a co-packaged ultrafast soft recovery diode. This diode minimizes the reverse recovery time and reduces electromagnetic interference (EMI), which is particularly beneficial in sensitive electronic equipment.

The device comes in a TO-247 long leads package, which not only provides excellent thermal performance but also makes it easy to mount on a heatsink for additional cooling. Moreover, this package is widely used in the industry, ensuring compatibility with a variety of circuit designs.

In summary, the STMicroelectronics GW45HF60WD IGBT is a powerful and reliable component that offers a combination of high efficiency, fast switching, and robustness. Its advanced features make it an excellent choice for engineers looking to improve the performance and reliability of their power electronic systems.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
Infineon Technologies
IGBT Trench 650 V 80 A 230 W Through Hole PG-TO247-3
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT 1200 V 8.2 A 29 W Through Hole PG-TO220-3-31
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0608 $58.1552
46+ $2.5110 $115.5060
72+ $2.4324 $175.1328
99+ $2.3539 $233.0361
127+ $2.2754 $288.9758
170+ $2.0409 $346.9530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,130 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess