EN
  • EN
  • DE

H3LIS331DL

Part No H3LIS331DL
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ACCEL 100-400G I2C/SPI 16TFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Accelerometer X, Y, Z Axis ±100g, ±200g, ±400g 25Hz ~ 500Hz 16-TFLGA (3x3)
Manufacturer STMicroelectronics
Series ECOPACK®
Package Tray
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-VFLGA
Case / Package 16-TFLGA (3x3)
Family Name H3LIS331
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2940
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873159-H3LIS331DL
Ultra Librarian 3D Model Ultra Librarian H3LIS331DL CAD Model

Description

STMicroelectronics H3LIS331DL High-G Digital Accelerometer

The H3LIS331DL is a high-performance 3-axis digital accelerometer that belongs to the family of ultra-low-power devices from STMicroelectronics. This MEMS sensor features a high full-scale range of up to ±400g and provides digital I2C/SPI serial interfaces, making it an ideal choice for a wide range of applications in which high robustness and high G-force detection is required.

Key Features

  • Wide extended operating temperature range (-40°C to +85°C)
  • High full-scale range (±100g/±200g/±400g)
  • 16-bit data output
  • I2C/SPI digital output interface
  • Programmable data rate from 0.5 Hz to 1 kHz
  • Low power consumption
  • 6D/4D orientation detection
  • Free-fall detection
  • High shock survivability
  • Embedded self-test

Applications

The H3LIS331DL is particularly suited for the following application areas:

  • Impact recognition and logging
  • Vibration monitoring and compensation
  • Free-fall detection
  • Industrial applications including platform stabilization, robotics, and heavy machinery
  • Sport and health device integration
  • Navigation and telematics

Product Description

With its robust design, the H3LIS331DL ensures high stability over a wide temperature range and is resistant to mechanical stress, making it the go-to accelerometer for demanding industrial environments. The sensor's high-resolution 16-bit data output allows for precise measurements, while its programmable data rate and full-scale range enable customization for specific application needs.

The device also incorporates advanced features such as 6D/4D orientation detection, which identifies the directional movement of the device, and free-fall detection algorithms, which are essential for safety-critical applications. The embedded self-test capability allows the sensor to verify its own functionality, ensuring reliable operation throughout its lifetime.

Thanks to its low power consumption, the H3LIS331DL is also suitable for battery-operated devices where power efficiency is crucial. Overall, this accelerometer is a versatile and reliable component that provides high-precision force detection in a compact package.

You May Also Be Interested in

Memsic Inc.
ACCELEROMETER 1.5G I2C 8QFN / Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN
Need more? Email Us
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6511
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 2.5G ANALOG 16SOIC / Accelerometer Z Axis ±2.5g 50Hz 16-SOIC
Lowest to $213.6843
Murata Electronics North America
ACCELEROMETER 2G SPI 12SMD / Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD
Need more? Email Us
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9430
NXP / Nexperia
ACCELEROMETER 281G ANALOG 16SOIC / Accelerometer Z Axis ±281g 400Hz 16-SOIC
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.9Hz ~ 244Hz 16-LGA (3x3)
Lowest to $5.2229

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1955 $52.7820
10+ $10.8271 $108.2710
15+ $10.4888 $157.3320
20+ $10.1504 $203.0080
26+ $9.8121 $255.1146
35+ $8.7970 $307.8950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,601 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess