EN
  • EN
  • DE

HCC4027BDG

Part No HCC4027BDG
Manufacturer STMicroelectronics
Catalog OEM Parts (F - I)
Description Rad-hard dual J-K master-slave Flip-Flop
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Max Supply Voltage 20 V
Min Supply Voltage 3 V
RoHS Non-Compliant
Win Source Part Number 982555-HCC4027BDG
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCC4027BDG CAD Model

Description

The STMicroelectronics HCC4027BDG is a high-performance, dual-edge-triggered flip-flop integrated circuit designed for use in a variety of digital applications. This versatile component is part of STMicroelectronics' HCC40xxx series, renowned for their reliability and functionality in digital electronics.

Key Features

  • Logic Type: JK Flip-Flop
  • Output Type: Differential
  • Trigger Type: Dual Edge
  • Supply Voltage: 3V to 18V
  • Propagation Delay Time: 90 ns at 5V, 50 ns at 10V, 40 ns at 15V
  • Operating Temperature: -55°C to +125°C
  • Mounting Type: Through Hole
  • Package / Case: 16-DIP (0.300", 7.62mm)

Product Description

The HCC4027BDG is a monolithic integrated circuit fabricated in Metal Oxide Semiconductor technology available in a 16-pin dual in-line package. It features two JK flip-flops with set and reset capabilities, which can be used independently or combined in toggle or complementary output configurations. The dual-edge-triggered design ensures that the flip-flops respond to both rising and falling edges of the clock signal, providing greater flexibility in timing applications.

Capable of operating over a wide voltage range from 3V to 18V, the HCC4027BDG is suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide Semiconductor) logic levels. This makes it incredibly versatile for use in digital systems that require logic level conversions or interfacing with different types of digital circuits.

The device's high noise immunity and low power consumption make it ideal for use in applications such as counters, dividers, control circuits, and special purpose logic implementations. Its robust operating temperature range ensures reliability across various environmental conditions, from industrial to military applications.

STMicroelectronics' commitment to quality and performance is evident in the HCC4027BDG, making it a preferred choice for designers seeking a dependable flip-flop IC for their digital logic solutions.

You May Also Be Interested in

TT Electronics
Lowest to $6.0469
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Hewlett Packard
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess