Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Direction Unidirectional
Logic Function Counter
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Pins 16
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1061891-HCF40162BEY
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCF40162BEY CAD Model

Description

STMicroelectronics HCF40162BEY: 4-bit Synchronous Up/Down Counter

The HCF40162BEY from STMicroelectronics is a high-performance integrated circuit designed to operate as a versatile 4-bit synchronous up/down counter. This precision-engineered IC is part of ST's CMOS family, which is renowned for its low power consumption and high noise immunity. The HCF40162BEY is suitable for a wide array of applications that require reliable counting operations, including industrial control systems, consumer electronics, and automation processes.

Constructed with silicon gate C2MOS technology, the HCF40162BEY ensures stable counting with minimal power requirements, making it an excellent choice for battery-operated devices. The counter can be programmed to operate in either binary or BCD (binary-coded decimal) mode, providing flexibility for different counting schemes. Its synchronous design ensures that the outputs change simultaneously in response to the clock signal, offering precise control over the counting sequence.

The HCF40162BEY features an up/down count control input, which allows users to easily switch between incrementing and decrementing count modes. This functionality is particularly useful for applications requiring bidirectional counting, such as digital position sensors or reversible motor control.

Additional features of the HCF40162BEY include a carry output for cascading multiple counters, a ripple clock output for synchronous cascading, and a master reset input that immediately clears the counter. These features enable the creation of complex counting arrangements and facilitate the integration of the HCF40162BEY into larger digital systems.

For ease of use, the HCF40162BEY comes in a 16-pin dual in-line package (DIP), making it compatible with standard breadboards and sockets. Its operating temperature range from -55°C to +125°C ensures reliable performance in harsh environments, further demonstrating its suitability for a broad spectrum of industrial applications.

In summary, the STMicroelectronics HCF40162BEY is a versatile and reliable 4-bit synchronous up/down counter that combines low power consumption with high functionality, making it a top choice for designers and engineers in need of a dependable counting solution.

You May Also Be Interested in

Schurter Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle
Need more? Email Us
ECAD model for GSP2.9101.13
Intel
Need more? Email Us
ECAD model for FSR1550PDB
Samtec Inc.
SOCKET, 2.54MM, VERTICAL THT, 24POS; Series: HSS; Pitch Spacing: 2.54mm; No. of Ro
Need more? Email Us
ECAD model for HSS-124-G-1B
Schurter Inc.
PWR ENT RCPT IEC320-C14 PNL SLDR / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle
Lowest to $4.7801
ECAD model for GSP1.9203.1
Eaton / Cutler Hammer
GJS8200AAM - Eaton Cutler-Hammer 200 AMP 4 POLE INDUSTRIAL CIRCUIT BREAKER
Need more? Email Us
ECAD model for GJS8200AAM
Amphenol
USB Connector Type-B Receptacle 4 Position Right Angle Surface Mount T/R
Need more? Email Us
ECAD model for GSB24111REU
GOOD-ARK Electronics
ESD Transient Voltage Suppressors (TVS), Bi-Directional, Single Configuration 5V DFN1006 (0402)
Need more? Email Us
ECAD model for GSESLC5VD1006S-2B
Phoenix Contact
Cable Gland, Brass, 4MM-8MM, Silver;
Need more? Email Us
ECAD model for G-INS-M16-T68N-NNES-S
Schurter Inc.
PWR ENT RCPT IEC320-C14 / Power Entry Connector Receptacle, Male Blades IEC 320-C14
Need more? Email Us
ECAD model for GSF1.0123.01

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention