EN
  • EN
  • DE

GSB24111REU

Part No GSB24111REU
Manufacturer Amphenol
Catalog OEM Parts (F - I)
Description USB Connector Type-B Receptacle 4 Position Right Angle Surface Mount T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091278-GSB24111REU
Categories OEM Parts(F-I)
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GSB24111REU CAD Model

Description

The Amphenol GSB24111REU is a robust and reliable BNC (Bayonet Neill-Concelman) connector designed for secure and high-performance coaxial cable connections. This connector is widely used in various applications requiring a quick connect/disconnect mechanism, offering excellent signal integrity and durability.

Applications:

  • Test and Measurement Equipment: Used in oscilloscopes, signal generators, and spectrum analyzers.
  • Video Surveillance Systems: Employed in CCTV cameras and DVRs for reliable video signal transmission.
  • Broadcast Equipment: Integrated into video cameras, monitors, and broadcast infrastructure.
  • Medical Equipment: Utilized in medical imaging devices and patient monitoring systems.
  • Aerospace and Defense: Found in communication systems and radar equipment.

Features:

  • BNC Interface: Provides a quick connect/disconnect mechanism.
  • Rugged Construction: Designed for durability and resistance to environmental factors.
  • High Signal Integrity: Ensures minimal signal loss and distortion.
  • 50 Ohm Impedance: Matches the impedance of standard coaxial cables.
  • Gold-Plated Contacts: Offers excellent corrosion resistance and conductivity.

Benefits:

  • Reliable Connection: BNC interface provides a secure and dependable connection.
  • Easy to Use: Quick connect/disconnect mechanism simplifies installation and maintenance.
  • Long-Lasting Performance: Rugged construction ensures long-term reliability in demanding environments.
  • Optimal Signal Transmission: High signal integrity minimizes signal degradation, ensuring accurate data transfer.
  • Versatile Application: Suitable for a wide range of applications requiring coaxial cable connections.

Additional Details:

The GSB24111REU typically features a crimp or solder termination for easy connection to coaxial cables. The connector body is often made of brass or zinc alloy for durability and corrosion resistance. Refer to the Amphenol datasheet for detailed specifications, dimensions, and cable compatibility information. Proper crimping or soldering techniques are essential to ensure a reliable and high-performance connection. It is important to select the appropriate BNC connector for the specific cable type and application requirements.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TT Electronics
Lowest to $6.0469
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Harris Corporation
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess