EN
  • EN
  • DE

NDP706B

Part No NDP706B
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1140383-NDP706B
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NDP706B CAD Model

Description

The NDP706B is an N-channel enhancement mode logic level power MOSFET manufactured by National Semiconductor, which is now part of Texas Instruments (TI). It's designed for high-efficiency switching applications, offering low on-resistance and fast switching speeds. Logic-level gate drive makes it suitable for direct interfacing with microcontrollers and other logic devices.

Applications

  • DC-DC converters: Used as a switching element in DC-DC converters.
  • Motor control: Controlling the speed and direction of DC motors.
  • Power inverters: Converting DC voltage to AC voltage.
  • Solid-state relays: Replacing electromechanical relays with solid-state switches.
  • Load switching: Switching power to various loads in electronic circuits.

Features

  • Logic-level gate drive: Can be directly driven by logic signals from microcontrollers.
  • Low on-resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Fast switching speed: Enables high-frequency operation.
  • Avalanche energy rated: Can withstand transient voltage spikes.
  • RoHS compliant: Meets environmental regulations.

Benefits

  • Simplified design: Logic-level gate drive simplifies circuit design and reduces component count.
  • Improved power efficiency: Low on-resistance reduces power losses, leading to higher efficiency in power converters.
  • High-frequency operation: Fast switching speed allows for use in high-frequency applications.
  • Enhanced protection: Avalanche energy rating protects the MOSFET from damage due to voltage spikes.
  • Environmentally friendly: RoHS compliance ensures compliance with environmental regulations.

Additional Details

The NDP706B is typically available in a through-hole or surface-mount package. Specific electrical characteristics, such as drain-source voltage, drain current, gate-source voltage, on-resistance, and switching times, are specified in the manufacturer's datasheet. It is crucial to consult the datasheet to ensure proper implementation and operation of the MOSFET in the intended application. The device is designed to operate within a specific temperature range, as outlined in the datasheet.

You May Also Be Interested in

QSI
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Intel
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Richtek USA Inc.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1587 $57.9350
125+ $0.9508 $118.8500
190+ $0.9212 $175.0280
260+ $0.8914 $231.7640
340+ $0.8616 $292.9440
450+ $0.7725 $347.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess