EN
  • EN
  • DE

HCF4021

Part No HCF4021
Manufacturer STMicroelectronics
Description Asynchronous parallel input or synchronous serial-in/serial-out 8-stage static shift register
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1178914-HCF4021
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian HCF4021 CAD Model

Description

Introducing the HCF4021 from STMicroelectronics

The HCF4021 is a robust and versatile 8-stage static shift register designed by STMicroelectronics, a leader in the semiconductor industry. This integrated circuit (IC) is engineered to efficiently handle serial-to-parallel data conversion, making it an ideal choice for a wide array of applications in the electronics domain, ranging from remote control systems to data acquisition tasks.

Key Features

  • High Voltage Capability: The HCF4021 operates at a voltage range of 3V to 20V, providing flexibility for use in various circuits that require different voltage levels.
  • Medium Speed Operation: It is capable of 10 MHz (typical) clock operation at 10V, ensuring reliable performance for medium-speed applications.
  • Static Operation: The device maintains its state indefinitely as long as the power supply is present, eliminating the need for refreshing.
  • Standardized Symmetrical Output Characteristics: This feature ensures consistent performance and simplifies the design process for engineers.
  • Complementary Outputs: With the provision of complementary outputs, the HCF4021 offers a greater range of options for interfacing with subsequent stages in a circuit.
  • Quiescent Current Specified up to 20V: The low power consumption of the HCF4021 makes it suitable for battery-operated devices.

Applications

The versatility of the HCF4021 allows it to be used in various applications, including:

  • Serial-to-parallel data conversion
  • Remote control systems
  • Sequential control systems
  • Data acquisition systems
  • Signal processing
  • Automotive applications

STMicroelectronics has designed the HCF4021 with a commitment to reliability and performance. The IC is available in different package options, including DIP (Dual In-line Package) and SOP (Small Outline Package), providing designers with the flexibility to choose the best fit for their specific design requirements.

With its impressive feature set and reliable performance, the HCF4021 from STMicroelectronics is a top choice for designers looking to implement an efficient serial-to-parallel data conversion solution in their electronic projects.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess