Products specifications Report Issue?

Category CPU
Win Source Part Number 1436782-100-000000054E
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000000054E CAD Model

Description

The 100-000000054E from AMD is an embedded CPU part of the EPYC Embedded 7502 series, designed for high-performance embedded computing environments. This powerhouse processor is equipped with 32 cores and 64 threads, running at a base clock of 2.5 GHz and can turbo boost up to 3.35 GHz. It's geared towards handling demanding applications, providing scalable solutions for database management, edge computing, and virtualized environments. The EPYC Embedded 7502 optimizes performance, security, and flexibility in complex systems, making it a go-to choice for sophisticated embedded systems. Manufactured by AMD Tray, it reflects AMD's commitment to delivering innovative and reliable embedded solutions.

You May Also Be Interested in

Intel
Intel E3-1240LV5 4C 2.10GHz 8M 25W
Need more? Email Us
ECAD model for INTEL E3-1240LV5 - Intel E3-1240LV5 4C 2.10GHz 8M 25W
Intel
Intel E5-2699Av4 2.4GHz 22C 55M 145W
Need more? Email Us
ECAD model for INTEL SR30Y - Intel E5-2699Av4 2.4GHz 22C 55M 145W
Intel
Intel E7-4820v4 2.00GHz 10C 25M 115W
Need more? Email Us
ECAD model for INTEL SR2S4 - Intel E7-4820v4 2.00GHz 10C 25M 115W
Intel
Intel L5335 2.00GHz 4C 8M 50W
Need more? Email Us
ECAD model for INTEL L5335 - Intel L5335 2.00GHz 4C 8M 50W
Intel
Intel E-2324G (3.10GHz/4C/65W) CPU
Need more? Email Us
ECAD model for INTEL SRKN7 - Intel E-2324G (3.10GHz/4C/65W) CPU
Intel
Intel E5-2630L (2.00GHz - 6C) CPU
Need more? Email Us
ECAD model for INTEL E5-2630L - Intel E5-2630L (2.00GHz - 6C) CPU
Intel
Intel E5-2430 2.2GHz 6C 15M 95W
Need more? Email Us
ECAD model for INTEL SR0LM - Intel E5-2430 2.2GHz 6C 15M 95W
Intel
Intel E5-4640 2.4GHz 8C 20M 95W
Need more? Email Us
ECAD model for INTEL E5-4640 - Intel E5-4640 2.4GHz 8C 20M 95W
Intel
INTEL Gold 6230n (2.3GHz - 20C) CPU
Need more? Email Us
ECAD model for INTEL SRFPR - INTEL Gold 6230n (2.3GHz - 20C) CPU

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention