Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1178945-HCF4071BF
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCF4071BF CAD Model

Description

The HCF4071BF is a monolithic integrated circuit fabricated in Metal Oxide Semiconductor technology available in a DIP-14 package. Manufactured by STMicroelectronics, this device belongs to their HCF family of logic gates. It is specifically designed to function as a quad 2-input OR gate, which is a fundamental component in digital electronics used to implement logical disjunction – a logic operation that outputs true whenever one or more of its operands are true.

Key Features

  • Logic Type: OR Gate
  • Number of Gates: 4
  • Number of Inputs per Gate: 2
  • Supply Voltage Range: 3V to 15V
  • High-Speed: tPD = 60ns (typ) at VDD = 10V
  • Normalized Wide Supply Voltage Range: 3V to 15V
  • Low Quiescent Current: 1µA maximum
  • Output Current: Up to 10mA
  • Operating Temperature Range: -55°C to +125°C

Applications

The HCF4071BF is versatile and can be used in various applications including:

  • Digital logic circuits
  • Signal processing
  • Function generators
  • Computers and computer systems
  • Control systems
  • Instrumentation

Product Advantages

The STMicroelectronics HCF4071BF offers several advantages for designers looking for a reliable OR gate solution. The wide operating voltage range makes it suitable for interfacing with both traditional 5V systems and more modern low-voltage applications. The low power consumption and high noise immunity are beneficial for battery-operated and portable devices. Furthermore, its high-speed performance is ideal for fast digital systems.

Quality and Reliability

STMicroelectronics is known for their commitment to quality and reliability, and the HCF4071BF is no exception. It is designed to meet the stringent requirements of the most demanding electronic systems. With its robust operating temperature range, the HCF4071BF is suited for industrial applications where temperature extremes are common.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention