Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 100
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.4V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1.235V
Voltage - Output (Max) 35V
Current - Output 2A
Frequency - Switching 250kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package 8-SO
Catalog Buck (Step-Down) IC
Related Products 732-1355-2 - FIXED IND 68UH 1.6A 240 MOHM SMD 732-1355-1 - FIXED IND 68UH 1.6A 240 MOHM SMD
Win Source Part Number 089624-L5972D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name L5972D
Introduction Date June 04, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian L5972D CAD Model

Description

The L5972D from STMicroelectronics is a highly efficient, monolithic synchronous step-down switching regulator that has been designed to provide a compact and high-performance solution for a wide range of applications. This integrated circuit is capable of delivering up to 2A of output current and can operate with an input voltage range from 4.4V to 36V, making it suitable for systems powered from a 5V or 12V rail, including automotive, industrial, and consumer applications.

Key Features

  • Output Current: The L5972D can provide up to 2A of continuous output current, ensuring sufficient power for demanding applications.
  • Input Voltage Range: With an operating input voltage range from 4.4V to 36V, it is versatile for use in a variety of power supply scenarios.
  • Adjustable Output Voltage: The output voltage can be adjusted from 1.235V to 35V, which allows for a high level of flexibility in matching the voltage requirements of the load.
  • High Efficiency: The device offers high efficiency, thereby reducing the heat generated and improving system reliability.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device and the system from damage due to excessive heat or current.
  • Frequency Adjustability: The switching frequency can be adjusted up to 1MHz, which allows for optimization between efficiency and component size.

Applications

The L5972D is ideal for use in a variety of applications where a stable and efficient voltage is required. It is particularly well-suited for:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Power supplies for embedded systems
  • Point of load conversions

Design Support

STMicroelectronics provides extensive design support for the L5972D, including datasheets, application notes, and design tools. Engineers can access simulation models and software to facilitate the design and implementation process, ensuring a smooth integration of the L5972D into their projects.

You May Also Be Interested in

National Semiconductor (TI)
Low Noise Negative Bias Generator
Lowest to $0.8379
ECAD model for LM7705MMX
Texas Instruments
Synchronous Buck Converters
Lowest to $2.9245
ECAD model for TPS544B20RVFR
Analog Devices Inc.
Micropower, Step-Up/Step-Down SW Regulator; Adjustable and Fixed 3.3 V, 5 V, 12 V | IC REG BUCK BST ADJ 400MA 8SOIC
Lowest to $4.7061
ECAD model for ADP1111ARZ
Texas Instruments
LM2671 SIMPLE SWITCHER Power Converter High Efficiency 500mA Step-Down Voltage | IC REG BUCK 5V 500MA 8SOIC
Lowest to $1.8092
ECAD model for LM2671M-5.0
Texas Instruments
LM22670/LM22670Q 42V, 3A SIMPLE SWITCHER, Step-Down Voltage Regulator
Lowest to $9.8166
ECAD model for LM22670MR-5.0/NOPB
Maxim Integrated
Lowest to $1.7955
ECAD model for VT1314SF
Texas Instruments
4.7-V to 60-V Input, 50-mA Synchronous Step-Down Converter With Low IQ | IC REG BUCK ADJUSTABLE 50MA 8SON
Lowest to $2.0517
ECAD model for TPS54062DRBR
Texas Instruments
3V-17V 1A Step-Down Converters with DCS-ControlTM
Lowest to $1.7326
ECAD model for TPS62161DSGR
Texas Instruments
Step-Down Switching Regulator | IC REG BUCK ADJ 350MA 8VSSOP
Lowest to $0.7556
ECAD model for LM5008MMX

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9352 $58.0560
65+ $1.5878 $103.2070
100+ $1.5382 $153.8200
135+ $1.4886 $200.9610
175+ $1.4390 $251.8250
235+ $1.2901 $303.1735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,200 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention