EN
  • EN
  • DE

HCF4093BM1

Part No HCF4093BM1
Manufacturer STMicroelectronics
Catalog Logic - Shift Registers
Description QUAD 2-INPUT NAND SCHMIDT TRIGGERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Shift Registers
Manufacturer STMicroelectronics
Win Source Part Number 271774-HCF4093BM1
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Industrial
Ultra Librarian 3D Model Ultra Librarian HCF4093BM1 CAD Model

Description

HCF4093BM1 Quad 2-Input NAND Schmitt Trigger by STMicroelectronics

The HCF4093BM1 is a monolithic integrated circuit fabricated in Metal Oxide Semiconductor technology available from STMicroelectronics. This versatile component consists of four independent 2-input NAND Schmitt triggers. It is designed to provide the inherent benefits of MOS devices, such as high impedance, low power, and ease of use. This particular model is well-suited for use in wave and pulse-shaping circuits, signal conditioning, noise elimination, and logic level conversion, making it a staple in both digital and analog applications.

Key Features:

  • High Noise Immunity: The HCF4093BM1 features a high degree of noise immunity which is typical of CMOS circuitry, ensuring stable operation even in noisy environments.
  • Wide Operating Voltage: It operates over a wide range of supply voltages from 3V to 15V, accommodating various levels of signal power and providing design flexibility.
  • Low Power Consumption: The low power requirements make it an ideal choice for battery-operated devices, enhancing the longevity of the application it is used within.
  • Medium-Speed Operation: With a typical propagation delay time of 50ns at 10V, it strikes a balance between speed and power consumption.

Applications:

The HCF4093BM1 is versatile and can be used in a wide array of applications. Some of the common applications include:

  • Waveform generation
  • Pulse shaping
  • Signal conditioning
  • Logic level conversion
  • High noise environment applications

Package and Quality:

The HCF4093BM1 is offered in a SO-14 package, which is a small outline package that is suitable for surface-mounted technology. STMicroelectronics ensures that this product meets the highest quality and reliability standards, providing confidence for designers when integrating this IC into their electronic systems.

Summary:

The HCF4093BM1 from STMicroelectronics is a reliable quad 2-input NAND Schmitt trigger that combines the benefits of high noise immunity, low power consumption, and a wide operating voltage range. Its medium-speed operation and versatility in applications make it a valuable component for designers looking to create robust, efficient, and flexible electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 14-DHVQFN
Need more? Email Us
Texas Instruments
IC SR OPEN DRAIN 8BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Lowest to $0.4040
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Texas Instruments
EIGHT-BIT SHIFT REGISTERS WITH 3
Lowest to $0.9384
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-TSSOP
Lowest to $0.4047
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
Texas Instruments
IC SR TRI-STATE 8BIT 20-SOIC
Need more? Email Us
Texas Instruments
IC SR PUSH-PULL 8BIT 16-PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,210 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess