Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1061902-HCF4508BE
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCF4508BE CAD Model

Description

STMicroelectronics HCF4508BE Dual 4-Bit Latch

The HCF4508BE from STMicroelectronics is a high-performance integrated circuit that features dual 4-bit latches with separate strobe (enable) inputs for each latch. This versatile component is designed to be used in a wide range of electronic applications where data storage, signal buffering, or data transfer operations are required. Manufactured using silicon gate C2MOS technology, the HCF4508BE ensures reliable operation and low power consumption, making it an ideal choice for battery-operated devices and power-sensitive applications.

Each 4-bit latch within the HCF4508BE is capable of storing four bits of information, which can be accessed independently via the separate strobe inputs. When the strobe input is held high, the latch is transparent, and the data on its inputs is immediately reflected on the outputs. When the strobe input is taken low, the data present on the inputs at that moment is latched and held steady on the outputs, regardless of any subsequent changes on the input lines.

Key features of the HCF4508BE include:

  • Medium-speed operation: typical clock timing of 40MHz at 10V
  • Wide operating voltage range: 3V to 20V
  • High noise immunity characteristic of C2MOS technology
  • Low power consumption: 100nA typical at 18V and 25°C
  • Standardized symmetrical output characteristics
  • Complies with JEDEC standard no. 7A
  • ESD protection: HBM > 2KV, MM > 200V

With its dual-latch configuration, the HCF4508BE provides flexibility in data management and control systems. It is commonly used in applications such as registers, buffers, rail-to-rail memory, and as a holding device for multiplexed systems. The HCF4508BE comes in a 16-pin dual in-line package (DIP), making it easy to integrate into both prototyping and production environments.

Whether you're designing a complex microprocessor system or a simple logic control circuit, the HCF4508BE offers the reliability and functionality needed to meet your design requirements. STMicroelectronics' commitment to quality ensures that this dual 4-bit latch will perform to the highest standards, providing a robust solution for your electronic projects.

You May Also Be Interested in

Samtec Inc.
CONN HDR 108POS 0.1 STACK T/H / 108 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
ECAD model for HW-36-07-G-T-200-055
Sumitomo Electric
High Power GaAs FETs, C-Band, 11dB, 4.4 5.0GHz, 1100mA
Lowest to $720.7201
ECAD model for FLM4450-4F
Sumitomo Electric
Ku to V-Band, Power Amplifier MMIC, 13.75-14.5GHz, 33.5dBm, 1400mA
Need more? Email Us
ECAD model for FMM5059VU
Infineon Technologies
IGBT 600V 40A 166W TO220-3 / IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO220-3-1
Lowest to $2.4925
ECAD model for IKP20N60TXKSA1
Infineon Technologies
IGBT MOD 1700V 1200A 3350W / IGBT Module Trench Field Stop Single 1700 V 1200 A 3350 W Chassis Mount Module
Need more? Email Us
ECAD model for FZ600R17KE4HOSA1
Omron
General Purpose Relay, G5Nb Series, Power, Non Latching, Spst, 12 Vdc, 3 A Rohs Compliant: Yes
Need more? Email Us
ECAD model for G5NB1AE12DC
Renesas Electronics America
Need more? Email Us
ECAD model for IDT5T9950PFI
Fairchild/ON Semiconductor
Contact for details
Need more? Email Us
ECAD model for FDMF8704VTR
LG
Need more? Email Us
ECAD model for GD74LS273

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention