EN
  • EN
  • DE

HQ1HNK60R-AP

Part No HQ1HNK60R-AP
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+Rohs
Reference case TO-92
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 753521-HQ1HNK60R-AP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HQ1HNK60R-AP CAD Model

Description

STMicroelectronics HQ1HNK60R-AP N-Channel MOSFET

The HQ1HNK60R-AP is a highly efficient, robust N-channel power MOSFET designed and manufactured by STMicroelectronics. This device is a part of STMicroelectronics' MDmesh™ series, which is renowned for its high voltage capability and low on-resistance. The HQ1HNK60R-AP is specifically engineered to address a wide range of power applications that require high efficiency and reliability.

Key Features

  • High Voltage Tolerance: The device can handle high voltages, with a drain-source voltage (V<sub>DS) of 600V, making it suitable for various high-voltage applications.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) as low as 0.28 ohms, this MOSFET ensures minimal power loss and improved efficiency in power conversion systems.
  • High Current Capacity: The MOSFET is capable of a continuous drain current (I<sub>D) of up to 13A, allowing it to handle significant power levels for a wide range of electronic circuits.
  • MDmesh™ Technology: The use of MDmesh™ technology offers an optimal trade-off between on-resistance and gate charge, enhancing the overall performance in high-efficiency converters.

Applications

The HQ1HNK60R-AP MOSFET is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED lighting systems
  • High-efficiency DC-DC converters
  • Motor control circuits
  • Inverters for renewable energy systems
  • Electronic ballasts for fluorescent lighting
  • Automotive applications and power management systems

Package and Quality Assurance

The HQ1HNK60R-AP comes in a TO-220 package, which is widely used and recognized for its ease of installation and excellent thermal performance. STMicroelectronics ensures that all their products meet the highest quality standards, and the HQ1HNK60R-AP is no exception. It is designed to deliver not only high performance but also reliability and durability for long-term use in various electronic devices.

With its combination of high voltage capability, low on-resistance, and high current handling, the HQ1HNK60R-AP N-channel MOSFET from STMicroelectronics stands out as a top choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess