Products specifications Report Issue?

Category Audio Products>Microphones
Mfr STMicroelectronics
Package Tape & Reel
Type MEMS (Silicon)
Output Type Analog
Direction Omnidirectional
Frequency Range 35 Hz ~ 15 kHz
Sensitivity -38db ±1dB
S/N Ratio 64dB
Voltage - Rated 2.75 V
Voltage Range 1.52 V ~ 3.6 V
Current - Supply 150 µA
Port Location Bottom
Termination Solder Pads
Dimension 0.130" L x 0.097" W (3.31mm x 2.46mm)
Height (Max) 0.039" (0.98mm)
Shape Rectangle
Base Product Number IMP23
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8518.10.8030
Other Names 497-IMP23ABSUDKR,497-IMP23ABSUTR,497-IMP23ABSUCT
Standard Package 5,000
Win Source Part Number 1169999-IMP23ABSUTR
Ultra Librarian 3D Model Ultra Librarian IMP23ABSUTR CAD Model

Description

The IMP23ABSUTR is a state-of-the-art integrated circuit designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This high-performance product is part of STMicroelectronics' extensive portfolio of power management devices, known for their reliability, efficiency, and innovation.

Key Features

  • High Integration: The IMP23ABSUTR integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design of power management systems.
  • Energy Efficient: With its advanced design, the device ensures minimal power loss during operation, leading to energy savings and extended battery life in portable applications.
  • Compact Footprint: The small package size of the IMP23ABSUTR makes it an ideal choice for space-constrained applications, allowing designers to minimize the size of their end products.
  • Robust Performance: Engineered to withstand harsh conditions, the IMP23ABSUTR operates reliably across a wide range of temperatures and voltage conditions.
  • Flexibility: The device is designed to be versatile, catering to a broad spectrum of power management applications across different industries.

Applications

The IMP23ABSUTR from STMicroelectronics is suitable for a diverse array of applications, including but not limited to:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Portable medical devices requiring reliable and efficient power management
  • Industrial automation systems where space and energy efficiency are critical
  • Automotive electronics that demand high reliability and robustness

Technical Specifications

The technical specifications of the IMP23ABSUTR reflect its advanced capabilities:

  • Voltage range: Optimized for specific applications
  • Temperature range: Suitable for extreme operating conditions
  • Package: Compact and suitable for high-density board designs

In conclusion, the IMP23ABSUTR from STMicroelectronics is an exemplary power management solution that combines integration, efficiency, and versatility. It is designed to meet the rigorous demands of modern electronic applications, making it a top choice for designers and engineers seeking to optimize their power management systems.

You May Also Be Interested in

Knowles
Lowest to $1.0969
ECAD model for SPM0204HE5-PB-6
Analog Devices Inc.
Lowest to $0.3661
ECAD model for ADMP508ACEZ-RL
Knowles
MIC MEMS ANALOG OMNI -38DB
Lowest to $0.7237
ECAD model for SPU0410LR5H-QB-7
Knowles
MIC SISONIC MINI DIGITAL
Lowest to $2.9249
ECAD model for SPM1423HM4H-B
Cirrus Logic Inc.
MIC MEMS DIGITAL PDM OMNI -36DB / 35 Hz ~ 13 kHz Digital, PDM Microphone MEMS (Silicon) 1.62 V ~ 1.98 V Omnidirectional (-36dB ±1dB @ 94dB SPL) Surface Mount
Lowest to $2.1020
ECAD model for CS7250B-CAZR
Knowles
Lowest to $18.6551
ECAD model for SPM0206HE3-SB-6
Knowles
MIC MEMS ANALOG OMNI -42DB
Need more? Email Us
ECAD model for SPQ0410HE5H-PB-7
Analog Devices Inc.
Omnidirectional Microphone
Need more? Email Us
ECAD model for ADMP441ACEZ-RL7
TDK InvenSense
MIC MEMS ANALOG OMNI -38DB
Lowest to $3.7089
ECAD model for ICS-40720

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention