Products specifications Report Issue?

Win Source Part Number 1065113-IN4740
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IN4740 CAD Model

Description

The IN4740 is a high-performance, precision Zener diode produced by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and solutions. This Zener diode is designed to provide a reliable voltage reference and is commonly used in voltage regulation and clipping circuits, offering stability and protection for various electronic applications.

Key Features

  • Nominal Zener Voltage: The IN4740 provides a nominal Zener voltage, ensuring precise voltage regulation for your circuitry needs.
  • Power Dissipation: With its ability to dissipate power effectively, this Zener diode can handle significant energy without compromising performance.
  • High Stability: The device offers high stability over time, making it a reliable component for long-term use in critical applications.
  • Wide Operating Temperature Range: The IN4740 is designed to operate within a broad temperature range, making it suitable for various challenging environments.

Applications

The IN4740 Zener diode is versatile and can be used in a wide array of applications, including:

  • Voltage regulation circuits
  • Surge suppression devices
  • Overvoltage protection circuits
  • Switching power supplies
  • Precision reference sources

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The IN4740 Zener diode is manufactured to meet stringent quality standards, ensuring reliability and performance in even the most demanding applications. With its robust design and proven manufacturing process, the IN4740 is a component you can trust to maintain the integrity of your electronic systems.

Environmental Compliance

In line with STMicroelectronics' dedication to environmental sustainability, the IN4740 adheres to international environmental standards. It is lead-free and RoHS compliant, minimizing the environmental impact and ensuring compatibility with green electronics initiatives.

Whether you are designing consumer electronics, industrial systems, or automotive technologies, the IN4740 Zener diode from STMicroelectronics is an excellent choice for maintaining voltage stability and protecting your circuit designs.

You May Also Be Interested in

Samtec Inc.
Conn Socket Strip SKT 99 POS 2.54mm Solder ST Thru-Hole
Need more? Email Us
ECAD model for HLS-1109-S-22
Renesas Electronics America
Need more? Email Us
ECAD model for HA17385HPS-E
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
ECAD model for G7L-2A-P 100/120AC
Halo Electronics Inc
Ind Drum Core Shielded 47uH 20% T/R
Need more? Email Us
ECAD model for HDS129-470MTR
IXYS
IXGT64N60B3 TRL / IGBT PT 600 V 64 A 460 W Surface Mount TO-268
Need more? Email Us
ECAD model for IXGT64N60B3-TRL
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
ECAD model for GA30K6MBD335
Renesas Electronics America
Lowest to $0.3661
ECAD model for HD74LVC540ATELL-E
Holtek
Need more? Email Us
ECAD model for HT93LC46-8DIP
Renesas Electronics America
Need more? Email Us
ECAD model for IDT74FCT240ATS0

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention