Products specifications Report Issue?

Win Source Part Number 1065117-IN4746
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IN4746 CAD Model

Description

The IN4746, a high-performance component from STMicroelectronics, stands as a testament to the company's commitment to delivering cutting-edge technology in the electronics market. This product is designed to cater to a wide range of applications, ensuring reliability and efficiency in various electronic circuits.

Key Features

  • Voltage Regulation: The IN4746 provides stable voltage regulation, making it an ideal choice for power supply circuits where consistent voltage is crucial.
  • High Precision: Precision is at the core of the IN4746, offering tight tolerances that ensure accurate performance in sensitive electronic applications.
  • Robust Design: Built to withstand harsh conditions, the IN4746 is encapsulated in a durable package that protects it from environmental factors such as temperature fluctuations and mechanical stress.
  • Energy Efficiency: With energy efficiency in mind, this product minimizes power loss, contributing to the overall efficiency of the electronic systems it is integrated into.

Applications

The versatility of the IN4746 allows it to be used in a diverse array of applications. It is particularly well-suited for:

  • Power supply units
  • Voltage reference circuits
  • Automotive electronics
  • Consumer electronics
  • Industrial control systems

Technical Specifications

The IN4746 boasts technical specifications that cater to demanding requirements:

  • Nominal Zener Voltage: The component features a nominal Zener voltage that ensures stability across its operating range.
  • Power Dissipation: With an optimal power dissipation rating, the IN4746 can handle significant energy without compromising performance.
  • Operating Temperature Range: It operates effectively within a wide temperature range, making it suitable for various environments.

Quality and Reliability

STMicroelectronics is renowned for its quality and the IN4746 is no exception. Each component undergoes rigorous testing to meet the highest standards of reliability and performance. As a result, customers can trust the IN4746 to perform consistently over its lifespan, even in the most demanding situations.

You May Also Be Interested in

Sumitomo Electric
High Power GaAs FETs, C-Band, 11dB, 4.4 5.0GHz, 1100mA
Lowest to $720.7201
ECAD model for FLM4450-4F
LG
Need more? Email Us
ECAD model for GD74LS273
HongFa
Power Relay, 25A, 1 Form C, 120VAC, AgCdO, QC, Metal Bracket, HF94F Series
Need more? Email Us
ECAD model for HF94F-12A120-1(257)
Hitachi, Ltd
Need more? Email Us
ECAD model for HM629128LFP-7L
Hynix Semiconductor
TSOP TSOP TSOP
Need more? Email Us
ECAD model for HY57V161610ATC-10
Renesas Electronics America
Need more? Email Us
ECAD model for IDT5T9950PFI
Infineon Technologies
IGBT 600V 40A 166W TO220-3 / IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO220-3-1
Lowest to $2.4925
ECAD model for IKP20N60TXKSA1
ON Semiconductor
OPTOISO 5KV 1CH GATE DRIVER 6SOP / 3A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SOP
Need more? Email Us
ECAD model for FOD8342TR2V
HongFa
HFD31 Series 1 A DPDT 5 VDC Subminiature Surface Mount Signal Relay
Need more? Email Us
ECAD model for HFD31/5-S(257)

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention