Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface Logic
Voltage - Load -
Voltage - Supply (Vcc/Vdd) 8V ~ 60V
Current - Output (Max) 2.4A
Rds On (Typ) 12mOhm
Input Type Non-Inverting
Features -
Fault Protection Current Limiting (Fixed), Over Load, Over Temperature, Reverse Current, Short Circuit, UVLO
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Supplier Device Package 48-QFN (8x6)
Package / Case 48-VFQFN Exposed Pad
Base Product Number IPS1025
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372358-IPS1025HQ
Ultra Librarian 3D Model Ultra Librarian IPS1025HQ CAD Model

Description

The IPS1025HQ from STMicroelectronics is a state-of-the-art Intelligent Power Switch (IPS) designed to cater to a wide range of applications that demand robust and reliable power switching capabilities. This high-quality component is part of the ST's IPS family, which is renowned for integrating the control and power stage of a power switch into a single device.

Key Features

  • Current Rating: The IPS1025HQ offers a continuous current rating of up to 8A, making it suitable for handling moderate to high current loads.
  • High Voltage Capability: With a clamping voltage up to 45V, this switch is well-suited for automotive and industrial applications that require a higher operational voltage range.
  • Low On-Resistance: The device boasts a low on-resistance, which translates to reduced power dissipation and improved efficiency during operation.
  • Over-temperature Protection: The built-in over-temperature protection feature ensures the switch operates within safe temperature limits, thereby preventing thermal damage.
  • Short-circuit Protection: The IPS1025HQ is equipped with short-circuit protection, safeguarding the switch and the load in the event of a fault condition.
  • Diagnostic Feedback: This intelligent switch provides diagnostic feedback, which can be used to monitor the status of the switch and the load, enhancing system reliability.
  • ESD Protection: The device includes Electrostatic Discharge (ESD) protection, which protects the switch from unforeseen ESD events during handling and operation.

Applications

The versatility of the IPS1025HQ makes it an ideal choice for a variety of applications, including but not limited to:

  • Automotive systems such as body control modules and power distribution units
  • Industrial automation systems
  • Smart home and IoT devices
  • Power management modules
  • DC motor control circuits

Conclusion

With its robust design, comprehensive protection features, and diagnostic capabilities, the IPS1025HQ from STMicroelectronics represents a reliable and efficient solution for designers seeking to integrate intelligent power switching into their applications. Whether for automotive, industrial, or consumer electronics, the IPS1025HQ brings performance and peace of mind to any power management task.

You May Also Be Interested in

STMicroelectronics
IC PWR SWTCH P-CHAN 1:1 20HTSSOP / Power Switch/Driver 1:1 N-Channel 2A 20-HTSSOP
Lowest to $1.5177
ECAD model for IPS4260LTR
Fairchild/ON Semiconductor
Fairchild Power Switch(FPS)
Need more? Email Us
ECAD model for KA5H0265RC
Infineon Technologies
Smart High-Side Power Switch
Lowest to $1.7829
ECAD model for BTS5010-1EKB
STMicroelectronics
OMNIFET II fully autoprotected Power MOSFET
Lowest to $0.9146
ECAD model for VNS1NV04TR
Fairchild/ON Semiconductor
Integrated Load Switch
Lowest to $2.6364
ECAD model for FDC6324
Texas Instruments
5.5-V, 6-A, 10-M LOAD SWITCH WIT / Power Switch/Driver 1:1 N-Channel 6A 8-WQFN-HR (1.25x1.25)
Lowest to $0.3086
ECAD model for TPS22992SRXNR
NXP / Nexperia
Logic level TOPFET
Need more? Email Us
ECAD model for PIP3107-D
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 6WLCSP
Lowest to $0.7003
ECAD model for NX5P2924UKZ
STMicroelectronics
Double channel high-side solid state relay | IC SSR HIGH SIDE 2CH 6A PWRSO10
Lowest to $12.4799
ECAD model for VND830ASPTR-E

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6604 $57.9624
13+ $7.9265 $103.0445
20+ $7.6788 $153.5760
27+ $7.4311 $200.6397
35+ $7.1834 $251.4190
47+ $6.4403 $302.6941
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 190 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention