Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 18A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 72nC @ 10V
Max Input Capacitance 1560pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 40W (Tc)
Maximum Rds On at Id,Vgs 180 mOhm @ 9A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 1046540-IRF640FP
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IRF640FP CAD Model

Description

The IRF640FP from STMicroelectronics is a high-performance Power MOSFET designed to handle significant power levels in electronic circuits. This device is part of a series of N-channel MOSFETs that offer designers a perfect balance between fast switching, ruggedized device design, low on-resistance, and cost-effectiveness.

Key Features

  • Device Type: N-Channel MOSFET
  • Breakdown Voltage (V<sub>DS): 200V, providing a good margin for high-voltage applications.
  • Continuous Drain Current (I<sub>D): 18A, allowing for substantial current handling capability.
  • R<sub>DS(on): Low on-state resistance of 0.15Ω, which minimizes conduction losses and improves efficiency.
  • Configuration: Single, catering to individual MOSFET requirements in a circuit.
  • Package: TO-220FP, a widely used and easily mountable form factor that facilitates heat dissipation.
  • Operating Temperature Range: -55°C to 150°C, suitable for harsh environments.
  • Fast Switching: Ensures efficient operation at high frequencies.

Applications

The IRF640FP is versatile and can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-AC Converters for Solar Inverters
  • Motor Drives
  • High Current Switching
  • Power Management in various electronic devices

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the IRF640FP is no exception. It is designed to meet the stringent requirements of industrial applications and is characterized by its high reliability, ensuring long-term performance and stability in a variety of conditions.

Conclusion

In summary, the IRF640FP Power MOSFET is an excellent choice for designers looking for a robust, high-voltage, and high-current component. With its fast switching capabilities, low on-resistance, and a broad operating temperature range, it stands out as a reliable and efficient solution for power management and conversion applications.

You May Also Be Interested in

International Rectifier
HEXFET Power MOSFET
Need more? Email Us
ECAD model for IRLU8203
International Rectifier
AUTOMOTIVE MOSFET
Need more? Email Us
ECAD model for IRF3808L
NXP / Nexperia
N-channel 100 V 16 mΩ standard level MOSFET in LFPAK
Lowest to $10.5429
ECAD model for PSMN016-100YS
Vishay
N-Channel 30-V (D-S) MOSFET
Lowest to $2.3881
ECAD model for SI4166DY
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Need more? Email Us
ECAD model for DMP2066LSN
International Rectifier
Power MOSFET(Vdss=400V, Rds(on)=0.55ohm, Id=10A)
Need more? Email Us
ECAD model for IRC740
NXP / Nexperia
N-channel TrenchMOS logic level FET
Need more? Email Us
ECAD model for PHP79NQ08LT
NXP / Nexperia
N-channel TrenchMOS logic level FET
Lowest to $1.5847
ECAD model for BUK9Y19-75B
NXP / Nexperia
N-channel TrenchMOS transistor Logic level FET
Need more? Email Us
ECAD model for PHP55N03LT

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention