EN
  • EN
  • DE

ITA10B1

Part No ITA10B1
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 8VWM 19VC 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Type Zener
Bidirectional Channels 5
STAND-OFF Voltage (Vwm) 8V
Minimum Breakdown Voltage 10V
Max Clamping Voltage 19V
Peak Pulse Current(Ippm) 25A (8/20μs)
Power Dissipation - Pd 300W
Applications General Purpose
Capacitance @ Frequency 570pF @ 1MHz
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 205654-ITA10B1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ITA10B1 CAD Model

Description

The ITA10B1 is a high-performance device from STMicroelectronics, a global semiconductor leader known for their innovative and reliable products. This component is part of their extensive portfolio of integrated circuits designed to meet the demands of modern electronic systems. The ITA10B1 is specifically designed to cater to applications requiring robust triac triggering and is well-suited for a variety of industrial and consumer applications.

Key Features

  • High Voltage Capability: The ITA10B1 is designed to handle high voltage applications, making it ideal for use in power regulation circuits.
  • High Surge Current: With its ability to withstand high surge currents, this device ensures reliability and longevity in harsh electrical environments.
  • Low Gate Trigger Current: This feature allows for the triac to be easily triggered with minimal power, ensuring efficient operation and compatibility with a wide range of control circuits.
  • Snubberless Technology: The ITA10B1 incorporates snubberless technology which reduces the need for additional external components, simplifying circuit design and reducing overall system cost.

Applications

The versatility of the ITA10B1 allows it to be used in a wide array of applications, including but not limited to:

  • Home appliances (such as lighting systems, speed control for fans, and temperature regulation)
  • Industrial controls (like motor control, small machine control, and process automation)
  • Power tools requiring precise power regulation

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The ITA10B1 is built to the highest standards of quality and reliability, ensuring that it meets the stringent requirements of industrial and consumer applications. The device is thoroughly tested and compliant with international standards, ensuring that it can be used in a global market with confidence.

Environmental Considerations

STMicroelectronics is dedicated to environmental stewardship. The ITA10B1 is manufactured with consideration for the environment, and complies with RoHS directives, ensuring the use of lead-free and other hazardous substances are minimized or eliminated.

You May Also Be Interested in

NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4445 $50.5575
85+ $1.1852 $100.7420
135+ $1.1482 $155.0070
180+ $1.1112 $200.0160
235+ $1.0741 $252.4135
315+ $0.9630 $303.3450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess