EN
  • EN
  • DE

L3000S

Part No L3000S
Manufacturer STMicroelectronics
Description SUBSCRIBER LINE INTERFACE KIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1194188-L3000S
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L3000S CAD Model

Description

The STMicroelectronics L3000S is a highly-integrated, advanced automotive-grade System-on-Chip (SoC) designed to cater to the demanding requirements of modern vehicle electronics. This product is part of the renowned STMicroelectronics portfolio, which is known for delivering high-quality, reliable semiconductor solutions across various industries.

Key Features

  • High-Performance Processing: At the core of the L3000S lies a powerful processing unit capable of handling complex computations required in automotive applications such as advanced driver-assistance systems (ADAS), infotainment, and vehicle control.
  • Robust Connectivity: The SoC includes a range of connectivity options, including CAN, LIN, and Ethernet, ensuring seamless integration with other vehicle systems and providing the bandwidth necessary for data-intensive applications.
  • Enhanced Security: With the increasing focus on cybersecurity in the automotive sector, the L3000S incorporates state-of-the-art security features to protect against unauthorized access and ensure the integrity of vehicle systems.
  • Automotive-Grade Reliability: The L3000S is designed to meet the stringent reliability standards required in the automotive industry, withstanding extreme temperatures and harsh operating conditions.

Applications

The versatility of the L3000S makes it suitable for a wide range of automotive applications, including:

  • Advanced Driver-Assistance Systems (ADAS)
  • Vehicle Infotainment Systems
  • Powertrain and Engine Management
  • Chassis and Safety Control

Technical Specifications

The L3000S boasts an array of technical specifications that make it a top choice for automotive manufacturers:

  • Advanced multi-core processing architecture
  • Support for multiple operating systems
  • Integrated memory management for optimal performance
  • High-speed data transfer capabilities
  • Low-power operation to enhance vehicle efficiency

In summary, the STMicroelectronics L3000S is a sophisticated solution that brings together performance, connectivity, security, and reliability, making it an ideal choice for next-generation vehicles that require advanced electronic systems.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess