EN
  • EN
  • DE

L4902A

Part No L4902A
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V DL 7HEPTAWATT / Buck Switching Regulator IC Positive Fixed 5V 2 Output 300mA Heptawatt-7 (Vertical, Bent and Staggered Leads)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer STMicroelectronics
Packaging Tube
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 2
Voltage - Input (Max) 24V
Voltage - Output (Min/Fixed) 5V
Current - Output 300mA
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Through Hole
Case / Package Heptawatt-7 (Vertical, Bent and Staggered Leads)
Supplier Device Package 7-HEPTAWATT
Base Product Number L4902
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1320751-L4902A
Ultra Librarian 3D Model Ultra Librarian L4902A CAD Model

Description

Introducing the L4902A Voltage Regulator by STMicroelectronics

The L4902A is a robust and versatile voltage regulator designed by the renowned semiconductor manufacturer, STMicroelectronics. This advanced component is engineered to deliver a stable and reliable power supply, making it an ideal choice for a wide range of electronic applications.

The L4902A comes with an impressive set of features that cater to the demanding requirements of modern electronic circuits. One of the key attributes of this voltage regulator is its ability to provide a fixed output voltage of 5V, which is essential for ensuring consistent performance in digital and analog circuits. The output voltage is maintained with high accuracy, which is critical for sensitive electronic components that require precise voltage levels to function optimally.

In addition to its stable output, the L4902A boasts a low dropout voltage, which means it can continue to provide a regulated output even when the input voltage is very close to the output voltage. This makes the L4902A particularly useful in battery-operated devices where power efficiency is paramount, as it minimizes the loss of power in the form of heat and extends battery life.

The L4902A also incorporates several protection features that safeguard the regulator and the connected components from potential damage. These include overcurrent protection, thermal shutdown, and short-circuit protection. These protective measures ensure that the L4902A can withstand challenging conditions and continue to operate reliably.

With its TO-220 package, the L4902A is designed for easy integration into a variety of circuit boards. Its footprint is compatible with standard layouts, simplifying the design and manufacturing process for electronic devices.

Whether you are developing power management systems, consumer electronics, or automotive applications, the L4902A voltage regulator from STMicroelectronics is a dependable choice that combines performance, efficiency, and reliability. Its advanced features and protective mechanisms make it a valuable component in any power supply design.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess