Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 20V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.8V at 250mA
Output Current 250mA
Current - Quiescent (Iq) 1mA
Maximum Supply Current 6mA
PSRR 70dB ~ 55dB (120Hz ~ 10kHz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number L4931AB
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1194218-L4931ABD50
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian L4931ABD50 CAD Model

Description

The L4931ABD50 is a robust low dropout voltage regulator designed by STMicroelectronics, a global semiconductor leader known for its innovative and high-quality components. This particular voltage regulator is part of the L4931 series, which is renowned for its low dropout performance and high accuracy in voltage regulation.

Key Features

  • Low Dropout Voltage: The L4931ABD50 has an extremely low dropout voltage, which makes it ideal for battery-powered devices where maximizing battery life is critical.
  • Output Voltage: This device provides a stable output voltage of 5.0V, which is suitable for a wide range of electronic applications.
  • Output Current: It can deliver up to 250 mA of output current, ensuring reliable performance for moderate power demands.
  • High Accuracy: The voltage regulator maintains a high level of accuracy with a tight output voltage tolerance, ensuring stable operation for sensitive electronic circuits.
  • Low Quiescent Current: With its low quiescent current, the L4931ABD50 contributes to the overall energy efficiency of the end application, making it an eco-friendly choice.
  • Thermal Overload Protection: The built-in thermal overload protection feature safeguards the device and the application from damage due to overheating.
  • Short Circuit Protection: The inclusion of short circuit protection ensures that the device remains safe even under fault conditions.

Applications

The L4931ABD50 is versatile and can be used in a multitude of applications. It is particularly well-suited for use in:

  • Battery-powered equipment
  • Portable devices
  • Microcontroller power supply
  • Automotive electronics
  • Low power instrumentation

Quality and Reliability

STMicroelectronics ensures that the L4931ABD50 meets the highest standards of quality and reliability. The device is manufactured using a robust process that guarantees performance even under harsh conditions, making it a trusted choice for designers and engineers across various industries.

You May Also Be Interested in

Texas Instruments
Linear Voltage Regulator -2.5V 200mA SOT-23-5
Lowest to $0.4825
ECAD model for TPS72325DBV
Texas Instruments
Dual Linear Voltage Regulator 200mA/200mA 3.0V/3.0V Output WSON-6
Lowest to $0.5955
ECAD model for TLV7113030DDSE
Texas Instruments
Ultra-Low Quiescent Current LDO Regulator 1.6V
Lowest to $0.8932
ECAD model for TPS70916DBV
Texas Instruments
3.3V 150mA LDO Voltage Regulator WSON-6
Lowest to $1.7863
ECAD model for TPS70933DRV
Renesas Electronics America
IC REG LINEAR 1.5V 250MA 6-UTDFN
Need more? Email Us
ECAD model for ISL9021AIRUBZ-T7A
Intersil
IC REG LINEAR 3.3V/1.8V 10DFN
Need more? Email Us
ECAD model for ISL9011IRNCZ
Texas Instruments
3.3V 150mA LDO Voltage Regulator SOT-23-5
Lowest to $0.3002
ECAD model for TPS70933DBV
Texas Instruments
LDO Voltage Regulator 150mA 1.8V Fixed Output SOT-23-5
Lowest to $0.0596
ECAD model for TLV74118PDBV
Texas Instruments
LDO Voltage Regulator 400mA 3.3V Fixed Output SOT-23-5
Lowest to $0.2895
ECAD model for TPS73633DBV

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5391 $56.6055
255+ $0.4424 $112.8120
395+ $0.4285 $169.2575
545+ $0.4147 $226.0115
700+ $0.4008 $280.5600
935+ $0.3594 $336.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 32,307 pieces
MOQ: 105 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention