EN
  • EN
  • DE

L4938NPD013TR

Part No L4938NPD013TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V/ADJ 20POWERSO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Adjustable (Fixed)
Number of Regulators 2
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 5V, Tracking
Dropout Voltage-Max 0.4V @ 50mA, 0.6V @ 500mA
Output Current 50mA, 500mA
Operating Supply Current 30mA
Control Features Enable, Reset
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed and Adjustable
Output Voltage 5V, 5 V to 20 V
Voltage - Dropout (Typical) 0.2V @ 50mA, 0.3V @ 500mA
Mounting SMD (SMT)
Case / Package PowerSO-20
Win Source Part Number 002257-L4938NPD013TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L4938NPD013TR CAD Model

Description

Product Overview: L4938NPD013TR from STMicroelectronics

The L4938NPD013TR is a high-quality electronic component manufactured by STMicroelectronics, a global leader in semiconductor solutions. This advanced dual multifunction voltage regulator is specifically designed to meet the stringent requirements of automotive applications, providing both reliability and performance within vehicular environments.

Key Features

  • Dual Voltage Output: The L4938NPD013TR offers two voltage outputs, one fixed at 5V and the other adjustable from 5.1V to 20V, allowing for flexibility in powering various automotive subsystems.
  • High Output Current: This component can provide an impressive output current, with the 5V output capable of delivering up to 0.5A, and the adjustable output providing up to 0.1A.
  • Low Dropout Voltage: It features a low dropout voltage, which ensures efficient operation by minimizing the voltage difference between the input and output required for optimal regulation.
  • Thermal Protection: With built-in thermal shutdown, the L4938NPD013TR is protected from overheating, thus enhancing its durability and longevity.
  • Short Circuit Protection: The device includes short circuit protection on both outputs, safeguarding the regulator and connected components from potential damage due to current overloads.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, making it suitable for the challenging thermal conditions found in automotive environments.

Applications

The L4938NPD013TR is ideal for a variety of automotive applications, including but not limited to:

  • Power supply for microcontrollers and other digital systems
  • Automotive body control modules
  • Instrument cluster voltage regulation
  • Infotainment system power management

Package and Quality Assurance

STMicroelectronics packages the L4938NPD013TR in a robust and compact PowerSSO-12 package, ensuring a small footprint while maintaining high thermal performance. The product is also qualified to AEC-Q100 standards, which is a requirement for all automotive electronic components, guaranteeing its reliability under the harsh conditions of automotive applications.

In summary, the L4938NPD013TR is a versatile and robust voltage regulator designed to address the complex power management needs of modern automotive electronics, offering both high performance and protection features to ensure stable and reliable operation.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2899 $58.1889
27+ $4.3405 $117.1935
42+ $4.2049 $176.6058
57+ $4.0692 $231.9444
74+ $3.9336 $291.0864
99+ $3.5267 $349.1433
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess