Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 17V
Nominal Output Voltage (Min/Fixed) 12V
Dropout Voltage-Max 0.9V @ 1.5A
Output Current 1.5A
Operating Supply Current 8mA to 50mA
PSRR 61dB (120Hz)
Control Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 150°C
Regulator Topology Positive Fixed
Output Voltage 12V
Voltage - Dropout (Typical) 0.5V @ 1.5A
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 037922-L4940V12
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian L4940V12 CAD Model

Description

STMicroelectronics L4940V12 Low Drop Voltage Regulator

The L4940V12 is a robust low drop voltage regulator designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This regulator is specifically engineered to deliver a stable 12V output voltage with a minimal voltage drop, even under conditions of high load currents. It is an excellent choice for applications requiring a reliable power supply with a low dropout performance.

Key Features

  • Precise Voltage Regulation: The L4940V12 ensures a precise 12V output, with a tight regulation specification that makes it ideal for sensitive electronic circuits.
  • Low Dropout Voltage: With its low dropout design, this regulator can maintain regulation with a very small difference between the input and output voltages, making it highly efficient for systems with a limited input voltage range.
  • High Current Capability: Capable of delivering up to 1.5A of output current, the L4940V12 can power a wide range of devices and components.
  • Thermal Protection: The regulator includes built-in thermal shutdown protection that prevents damage from overheating, ensuring long-term reliability and safety.
  • Short Circuit Protection: The L4940V12 is also equipped with short circuit protection, which helps to protect the regulator and the connected load in the event of a fault.
  • Low Quiescent Current: Its low quiescent current consumption helps in preserving battery life in portable applications, making it an energy-efficient choice.
  • TO-220 Package: The device comes in a TO-220 package, which is known for its ease of integration into a wide variety of electronic circuits and its good thermal performance.

Applications

The L4940V12 is versatile and can be used in a multitude of applications. It is particularly well-suited for use in microprocessor systems, where stable voltage is critical. Other applications include battery-powered devices, consumer electronics, and industrial equipment where a reliable power source is key to operational integrity.

Overall, the L4940V12 from STMicroelectronics is an excellent choice for designers looking for a voltage regulator that offers both high performance and reliability. With its combination of features, it ensures that electronic devices operate smoothly and efficiently.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $22.1180
ECAD model for NJM78L02UA-TE1-#ZZZB
NJR Corporation/NJRC
IC REG LDO 5V 0.1A TO92-3
Lowest to $0.3764
ECAD model for NJM78L05A
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM7912DL1A(TE2)
NJR Corporation/NJRC
IC REG LDO ADJ 0.15A 14DMP
Need more? Email Us
ECAD model for NJM723M
NJR Corporation/NJRC
Linear Voltage Regulator IC Positive Adjustable 1 Output 2 V ~ 37 V 150mA 14-DMP
Need more? Email Us
ECAD model for NJM723M(TE2)
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78L05LA(TE2)
NJR Corporation/NJRC
Lowest to $7.6723
ECAD model for NJM7906FA-#ZZZB
NJR Corporation/NJRC
IC REG LDO 12V 0.1A TO92-3
Need more? Email Us
ECAD model for NJM78L12A
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78L09A-T1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.2057 $66.3135
135+ $0.9896 $133.5960
205+ $0.9586 $196.5130
280+ $0.9275 $259.7000
365+ $0.8964 $327.1860
485+ $0.8034 $389.6490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,000 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention