EN
  • EN
  • DE

L4973D3.3

Part No L4973D3.3
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 3.5A STEP DOWN SWITCHING REGULATOR | IC REG BUCK ADJ/3.3V 3.5A 20SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Function Step-Down
Topology Buck
Output Type Adjustable (Fixed)
Voltage - Input (Minimum) 8V
Voltage - Input (Maximum) 55V
Min/Fixed Output Voltage 0.5V (3.3V)
Maximum Output Voltage 50V
Output Current 3.5A
Switching Frequency 100kHz ~ 300kHz
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SO
Family Part Number L4973
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1194280-L4973D3.3
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L4973D3.3 CAD Model

Description

Introducing the L4973D3.3 Voltage Regulator from STMicroelectronics

The L4973D3.3 is a versatile and robust 3.3V step-down monolithic power switching regulator capable of delivering up to 3.5A of output current. Designed by the renowned semiconductor manufacturer STMicroelectronics, this component is engineered to provide a high-efficiency solution for a variety of applications. It is particularly well-suited for use in consumer, industrial, and automotive environments where a reliable and stable voltage supply is critical.

At the heart of the L4973D3.3 lies an innovative design that allows it to offer an input voltage range from 8V to 55V, making it adaptable to a wide array of power sources. This flexibility is essential for designers who need a single solution that can cater to different voltage requirements without the need for multiple components.

The device operates at a fixed frequency of 52 kHz with a controlled on-time that provides excellent output voltage regulation. It incorporates a variety of features that enhance its performance and reliability, such as pulse-by-pulse current limiting, thermal shutdown, and soft-start to minimize stress on the regulator during the initial power-up phase.

Another significant feature of the L4973D3.3 is its low dropout operation, which ensures efficient operation even when the input voltage is very close to the output voltage. This is particularly beneficial in battery-powered applications where maximizing the usage of available power is crucial.

The L4973D3.3 also includes a shutdown pin that enables the user to turn off the regulator, reducing its quiescent current to a mere 50μA, which is ideal for power-saving modes in battery-operated devices. Additionally, the device is protected against overvoltage, making it resilient in the face of unexpected power surges.

Encased in a compact Heptawatt package, the L4973D3.3 is not only powerful but also space-efficient, allowing for its integration into designs where PCB real estate is at a premium. With its comprehensive set of features and reliable performance, the L4973D3.3 from STMicroelectronics is an excellent choice for any application requiring a high-quality power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5805 $52.6440
19+ $5.3994 $102.5886
29+ $5.2307 $151.6903
40+ $5.0619 $202.4760
52+ $4.8932 $254.4464
69+ $4.3870 $302.7030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess