EN
  • EN
  • DE
  • IT

L4974A

Part No L4974A
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 15V
Maximum Input Voltage 50V
Nominal Output Voltage (Min/Fixed) 5.1V
Maximum Output Voltage 40V
Output Current 3.5A
Frequency - Switching 100kHz to 200kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package 20-PowerDIP
Win Source Part Number 1051239-L4974A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L4974A CAD Model

Description

Introducing the L4974A Voltage Regulator from STMicroelectronics

The L4974A from STMicroelectronics is a robust and versatile step-down monolithic power switching regulator capable of delivering up to 3.5 A of current to the load. This highly efficient device operates at a switching frequency of 100 kHz, which allows for a compact design through the use of smaller-sized filter components. It's an ideal solution for a wide range of applications, from automotive to industrial systems, where reliability and efficiency are of paramount importance.

Featuring a wide input voltage range from 8 V to 55 V, the L4974A is designed to withstand the rigors of fluctuating supply conditions, making it particularly suitable for environments where input voltages can be unstable. This flexibility in input voltage is particularly beneficial for automotive applications where the power supply can vary significantly.

The L4974A incorporates several protective features that ensure the safety and longevity of both the regulator and the downstream components. These include thermal shutdown, which protects the device from overheating, and current limiting, which prevents damage from overcurrent conditions. Additionally, the L4974A is equipped with a reset and power fail function, which provides an early warning for system malfunctions, further enhancing the reliability of the overall system.

The regulator's output voltage is adjustable from 5.1 V to 40 V, allowing for a broad range of applications and providing designers with the flexibility to tailor the output to their specific needs. The L4974A also includes an inhibit function, which enables the shutdown of the regulator when not in use, thus reducing power consumption.

With its robust design and comprehensive set of features, the L4974A voltage regulator from STMicroelectronics is an excellent choice for designers looking for a high-performance, reliable solution for their power supply needs. Whether it's used in automotive, industrial control, or consumer electronics, the L4974A delivers the performance and durability required for today's demanding applications.

For detailed technical specifications and application notes, designers and engineers are encouraged to consult the L4974A datasheet available on the STMicroelectronics website.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $9.0035
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $9.3763
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $6.1262
Analog Devices Inc.
IC REG BUCK PROG DL 30WLP
Lowest to $3.2598
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.7200
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $3.2129
Analog Devices Inc.
IC REG BUCK PRG 1V 600MA 12TDFN
Lowest to $3.7943

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.3818 $64.1454
7+ $17.5441 $122.8087
10+ $16.9959 $169.9590
14+ $16.4476 $230.2664
18+ $15.8993 $286.1874
24+ $14.2546 $342.1104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,726 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess