EN
  • EN
  • DE

L5945ATR

Part No L5945ATR
Manufacturer STMicroelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 983163-L5945ATR
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian L5945ATR CAD Model

Description

The L5945ATR is a sophisticated power management integrated circuit (PMIC) from STMicroelectronics, designed to cater to the demanding requirements of automotive and industrial applications. This versatile IC is engineered to provide a reliable and efficient power supply solution, integrating multiple voltage regulators and features in a single compact package.

With its robust design, the L5945ATR ensures outstanding performance across a wide range of operating conditions. It boasts an array of regulators, including high-efficiency step-down converters, low-dropout regulators (LDOs), and a charge pump, all of which work in concert to supply various voltage levels required by complex electronic systems.

Main Features:

  • Multiple Output Channels: The device includes multiple synchronous step-down switching voltage regulators, which provide high efficiency and reduce power dissipation, making it suitable for environments where thermal management is critical.
  • Low-Dropout Regulators: LDOs are available for low-noise applications, ensuring stable operation even when the input voltage is close to the output voltage.
  • Programmable Soft-Start: To prevent inrush current at startup, the L5945ATR features programmable soft-start capabilities, enhancing the reliability and longevity of the connected components.
  • Thermal Protection: The IC includes thermal shutdown protection to safeguard against excessive temperatures that could otherwise damage the system.
  • Flexibility: The device is highly configurable, allowing designers to tailor its operation to meet specific application requirements.

The L5945ATR is available in a compact QFN package, which not only saves space on the PCB but also improves thermal performance. It is designed to meet the stringent quality standards of the automotive industry, complying with the AEC-Q100 qualification for automotive-grade reliability. Whether it's for powertrain systems, infotainment, or advanced driver-assistance systems (ADAS), the L5945ATR by STMicroelectronics is an excellent choice for powering the next generation of automotive electronics.

By integrating multiple power management functions into a single IC, the L5945ATR simplifies design, reduces bill of materials, and accelerates time to market for a wide range of applications.

You May Also Be Interested in

Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess