EN
  • EN
  • DE

L5970D1013TR

Part No L5970D1013TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer STMicroelectronics
Win Source Part Number 292245-L5970D1013TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L5970D1013TR CAD Model

Description

The L5970D1013TR from STMicroelectronics is a versatile and efficient step-down switching regulator designed to deliver high performance in a wide range of applications. This integrated power solution is capable of driving a 1A load with excellent line and load regulation, making it ideal for embedded systems that require a compact, reliable power source.

Key Features

  • Output Current: The device can deliver up to 1A of continuous output current, which is suitable for a variety of low-power applications.
  • Input Voltage Range: It operates over a wide input voltage range from 4.4V to 36V, accommodating a broad spectrum of power supplies and ensuring flexibility in system design.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.235V to 35V, providing the designer with the flexibility to tailor the output to the specific needs of the application.
  • High Efficiency: With its high switching frequency and internal switch, the regulator achieves high efficiency, which minimizes heat generation and allows for a smaller heatsink or potentially no heatsink at all.
  • Thermal Protection: The device includes thermal shutdown and current limit protection, enhancing the safety and reliability of the system by preventing damage from overheating and overcurrent conditions.
  • Low Dropout Operation: Its low dropout capability ensures continued operation even as the input voltage approaches the output voltage, which is critical for battery-powered applications.

Applications

The L5970D1013TR is suitable for a diverse range of applications, including:

  • Consumer electronics
  • Telecommunications
  • Industrial control systems
  • Computer peripherals
  • Portable devices

Package and Availability

The L5970D1013TR comes in a compact HSOP8 package, which is designed for space-constrained applications. The device is available in tape and reel packaging, facilitating efficient handling and manufacturing processes for high-volume production. As a testament to STMicroelectronics' commitment to quality and longevity, this product is manufactured to meet the highest standards and is suitable for commercial-grade applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0464 $64.1856
9+ $13.1658 $118.4922
14+ $12.7547 $178.5658
19+ $12.3435 $234.5265
25+ $11.9323 $298.3075
33+ $10.6976 $353.0208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess