EN
  • EN
  • DE

L6204D

Part No L6204D
Manufacturer STMicroelectronics
Catalog PMIC - Full, Half - Bridge Drivers
Description DMOS DUAL FULL BRIDGE DRIVER | IC MOTOR DRIVER PAR 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Output Configuration Half Bridge (4)
Applications DC Motors, General Purpose
Interface Logic
Load Type Inductive
Technology BCDMOS
Rds On 1.2Ohm
Current - Output / Channel 500mA
Current - Peak Output 3A
Supply Voltage (V) 2V ~ 7V
Load Voltage (V) 12V ~ 48V
Temperature Range - Operating -40°C ~ 150°C
Features Bootstrap Circuit
Fault Protection Over Temperature
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SO
Family Part Number L6204
Manufacturer Pack Quantity 28
MSL Level 1 (Unlimited)
Win Source Part Number 1194335-L6204D
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6204D CAD Model

Description

The L6204D from STMicroelectronics is a highly-integrated, dual full-bridge driver designed to drive inductive loads such as relays, solenoids, DC and stepping motors. This versatile IC is well-suited for applications that require bidirectional drive of two DC motors or one stepping motor in microstepping mode.

Key Features

  • Operating Voltage Range: The L6204D operates at a voltage range from 8 V to 52 V, which makes it suitable for a wide range of applications.
  • Output Current: It can deliver up to 2.8 A of output current (peak) per channel, ensuring robust performance for a variety of motor types.
  • Cross-Conduction Protection: An integrated cross-conduction protection feature prevents simultaneous high-side and low-side conduction, which can lead to short circuits and damage.
  • Thermal Shutdown: The device includes an overtemperature protection circuit that shuts down the device in the event of excessive heat, enhancing the safety and longevity of the application.
  • Non-Dissipative Overcurrent Protection: The L6204D also features non-dissipative overcurrent protection on the high-side power MOSFETs and diodes, safeguarding the device and the load from overcurrent conditions.

Applications

The L6204D is designed for a diverse range of applications, including:

  • Factory automation and robotics
  • Printers and office automation
  • Consumer electronics
  • Textile machines
  • Vending and gaming machines

Package and Quality

STMicroelectronics provides the L6204D in a PowerSO20 package, ensuring a compact footprint while allowing for efficient heat dissipation. The device is manufactured under ST's rigorous quality standards, ensuring high reliability and performance for critical industrial and consumer applications.

With its flexible features and robust design, the L6204D is an excellent choice for designers looking to implement efficient motor control solutions in their systems.

You May Also Be Interested in

Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $2.6481
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298
Infineon Technologies
IC MOSFET DRIVER 40PIQFN / Driver
Need more? Email Us
NXP / Nexperia
EDP TO LVDS BRIDGE IC / Driver
Lowest to $5.3788
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Driver
Lowest to $1.3636
ON Semiconductor
IC HALF BRIDGE DRVR 500MA 14SOIC
Need more? Email Us
ON Semiconductor
ANA INDUCTIVE LOAD DRVR / Driver
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess