EN
  • EN
  • DE

BD7962FM

Part No BD7962FM
Manufacturer Rohm Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description Power Driver IC for CD changers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1152870-BD7962FM
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD7962FM CAD Model

Description

The BD7962FM is a full-bridge driver IC from Rohm Semiconductor, designed for motor control applications. This driver is capable of efficiently controlling DC brush motors and other inductive loads with high precision and reliability. It's frequently used in applications demanding precise motor control and high power efficiency.

Applications

  • Robotics: Controls motor movements in robotic arms, mobile robots, and other automated systems.
  • Industrial Automation: Used in motor-driven equipment like conveyors, actuators, and pumps.
  • Automotive Applications: Controls motors in automotive systems like power windows, door locks, and seat adjusters.
  • Home Appliances: Used in appliances with motors such as washing machines, refrigerators, and fans.
  • Office Equipment: Controls motors in printers, scanners, and other office machines.

Features

  • Full-Bridge Configuration: Enables bidirectional motor control with high efficiency.
  • Built-In Protection Circuits: Includes overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown to protect the device and the motor.
  • PWM Control: Supports pulse-width modulation (PWM) for precise speed and torque control.
  • Low On-Resistance: Minimizes power dissipation and improves efficiency.
  • Brake Function: Allows for quick motor stopping.
  • Compact Package: Available in a compact package for space-constrained applications.

Benefits

  • Precise Motor Control: PWM control enables accurate speed and torque regulation.
  • High Efficiency: Low on-resistance minimizes power losses and improves energy efficiency.
  • Robust Protection: Built-in protection circuits enhance reliability and prevent damage.
  • Simplified Design: Integrated features reduce the number of external components needed.
  • Compact Size: Suitable for applications with limited space.

Additional Details

The BD7962FM operates with a wide supply voltage range. The specific voltage and current ratings depend on the configuration and application requirements. Consult the Rohm Semiconductor datasheet for comprehensive specifications, application notes, and layout recommendations. Proper heat sinking is essential to dissipate heat generated during operation, especially at high current levels. The motor driver provides shoot-through current protection. The device also includes a function for shorting the motor terminals to provide a brake.

You May Also Be Interested in

Renesas Electronics America
80A SMART POWER STAGE GEN2 (SPS) / Driver
Lowest to $7.8355
Fairchild/ON Semiconductor
IC HALF BRIDGE DRIVER 43A 40PQFN
Need more? Email Us
3Peak
MOTOR DRIVER NMOS PWM 8-DFN (2X2
Lowest to $0.1416
Infineon Technologies
IC HALF BRIDGE DRIVER 3A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 1.2A 23SOP
Need more? Email Us
Monolithic Power Systems Inc.
26V,25A INTELLI-PHASE IN TQFN3X4
Lowest to $0.9545
Infineon Technologies
IC HALF BRIDGE DRIVER 4.6A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 1.6A 23SOP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess