EN
  • EN
  • DE

BTM7750GP

Part No BTM7750GP
Manufacturer Infineon Technologies
Catalog PMIC - Full, Half - Bridge Drivers
Description TrilithIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1155480-BTM7750GP
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTM7750GP CAD Model

Description

The BTM7750GP is an integrated full-bridge and half-bridge driver from Infineon Technologies, designed to control DC motors in automotive and industrial applications. This intelligent power switch combines high-side and low-side MOSFETs with control and diagnostic circuitry, offering a robust and efficient solution for motor control.

Applications:

  • Automotive Motor Control: Used in electric power steering (EPS), electronic stability control (ESC), anti-lock braking systems (ABS), and transmission control units.
  • Industrial Automation: Employed in robotics, conveyor systems, and servo drives for precise motor control.
  • Power Door Systems: Used in automotive power door latches, power sliding doors, and tailgate systems.
  • HVAC Systems: Integrated into automotive and industrial HVAC systems for controlling fans, blowers, and dampers.
  • General Purpose Motor Control: Suitable for a wide range of DC motor control applications requiring high efficiency and robust protection.

Features

  • Integrated Full-Bridge and Half-Bridge Drivers: Provides a complete motor control solution in a single package, reducing component count and board space.
  • Low RDS(on) MOSFETs: Minimizes conduction losses, resulting in high efficiency and reduced heat dissipation.
  • Overcurrent Protection: Protects the device and the motor from damage due to overcurrent conditions.
  • Overtemperature Protection: Prevents thermal damage by shutting down the device when the junction temperature exceeds a safe limit.
  • Undervoltage Lockout (UVLO): Ensures proper operation by disabling the outputs when the supply voltage falls below a specified threshold.
  • Diagnostic Feedback: Provides status information about the device, including fault conditions and operating status.
  • PWM Control: Allows for precise motor speed and torque control using pulse-width modulation (PWM).
  • Cross-Current Protection: Prevents simultaneous conduction of high-side and low-side MOSFETs, avoiding shoot-through currents.

Benefits

  • High Efficiency: Low RDS(on) MOSFETs minimize power dissipation, resulting in higher efficiency and reduced energy consumption.
  • Robust Protection: Overcurrent, overtemperature, and undervoltage protection features ensure reliable operation and prevent damage to the device and the motor.
  • Simplified Design: Integrated functionality reduces component count and simplifies board layout, saving space and cost.
  • Precise Motor Control: PWM control enables accurate speed and torque regulation, improving system performance.
  • Improved System Reliability: Comprehensive diagnostic feedback allows for early detection of fault conditions, preventing catastrophic failures.

The BTM7750GP operates typically from a supply voltage range of 5.5V to 40V. It supports PWM frequencies up to 25 kHz, offering flexible control options. The device is typically packaged in a PG-DSO-20 package, ensuring good thermal performance. This combination of features makes the BTM7750GP an ideal solution for demanding motor control applications in automotive and industrial environments.

You May Also Be Interested in

ON Semiconductor
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 8-MSOP
Need more? Email Us
Renesas Electronics America
80A SMART POWER STAGE GEN2 (SPS) / Driver
Lowest to $7.8355
Texas Instruments
IC HALF BRIDGE DRIVER 30A 8VSON
Lowest to $2.6293
STMicroelectronics
IC HALF BRIDGE DRVR 8A 28VFQFPN
Lowest to $18.5088
Microchip Technology
IC HALF BRIDGE DRIVER 28SO
Lowest to $2.9429
Texas Instruments
AUTOMOTIVE 12-V CONTACTOR DRIVER
Need more? Email Us
Monolithic Power Systems Inc.
Half Bridge Driver Buck Converters NMOS 41-LGA (5x6)
Need more? Email Us
Analog Devices Inc.
ISOLATED HALF-BRIDGE DRIVER / Driver
Lowest to $3.1282
Sanken
Half Bridge (2) Driver General Purpose Power MOSFET 15-SIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $216.4179 $216.4179
2+ $194.0298 $388.0596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess