EN
  • EN
  • DE

L6219D

Part No L6219D
Manufacturer STMicroelectronics
Description STEPPER MOTOR DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1194346-L6219D
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6219D CAD Model

Description

The L6219D from STMicroelectronics is a versatile and robust integrated dual full-bridge driver designed specifically for driving bipolar stepper motors. Offering a wide operating voltage range and delivering up to 750 mA of current per channel, the L6219D is an ideal choice for a multitude of applications that require precise motor control.

This advanced stepper motor driver integrates all the circuitry required to drive a bipolar stepper motor, which includes the dual full bridge with high voltage and high current capabilities. It is optimized for microstepping motor drivers and is capable of driving motors in full, half, quarter, and eighth-step modes, providing the flexibility needed to control the motor's speed and position accurately.

The L6219D is designed with protection features that ensure reliability and durability of the application. It includes thermal shutdown and non-dissipative overcurrent protection, safeguarding the device and the motor from potential damage caused by excessive heat or current. Additionally, the cross conduction protection prevents simultaneous cross conduction of the transistors in the output stages.

The device operates over a wide supply voltage range from 10V to 52V, which allows it to be used in various systems without the need for additional voltage regulation. Its logic inputs are TTL and CMOS compatible, making it easy to interface with a wide range of controllers and microprocessors.

The L6219D is available in a 24-pin PowerDIP package, which is suitable for through-hole mounting, thus making it convenient for prototyping as well as for production runs. Its pin-out is designed for easy PCB layout, which simplifies the design process and accelerates time-to-market for products utilizing this driver.

Whether you're developing office automation, factory automation, or any application that requires reliable and precise stepper motor control, the L6219D stepper motor driver from STMicroelectronics offers the performance and features necessary to drive your innovation forward.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8843 $60.5703
49+ $2.3666 $115.9634
76+ $2.2926 $174.2376
105+ $2.2187 $232.9635
135+ $2.1448 $289.5480
181+ $1.9228 $348.0268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess