Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology BiCDMOS
Applications General Purpose
Output Current 1.4A
Supply Voltage - Operating 8 V to 52 V
Voltage - Load 8 V to 52 V
Temperature Range - Operating -25°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 018263-L6225DTR
Family Name L6225
Introduction Date March 25, 2003
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian L6225DTR CAD Model

Description

Introducing the L6225DTR Dual Full-Bridge Driver from STMicroelectronics

The L6225DTR is a state-of-the-art dual full-bridge driver designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This integrated circuit is part of their extensive motor driver product line, specifically crafted to drive inductive loads with high efficiency and reliability. The L6225DTR is particularly well-suited for applications that require precise control of bipolar stepper motors or bidirectional control of two DC motors.

Key Features

  • Operating Voltage Range: The device is capable of operating over a wide supply voltage range from 8 V to 52 V, making it versatile for various application requirements.
  • Output Current: It can deliver up to 1 A per channel of continuous current, with peak currents up to 3 A (non repetitive), ensuring robust performance for a wide range of motor sizes.
  • Cross-Conduction Protection: The L6225DTR includes non-dissipative overcurrent protection, which helps to prevent potential damage caused by short-circuits or excessive current draw.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, enhancing the overall safety and longevity of the application.
  • Parallel Operation: For higher current applications, the outputs can be paralleled to double the available output current.

Advanced Technology

The device utilizes STMicroelectronics' advanced DMOS technology, which ensures optimal power density and efficiency. This technology facilitates lower power dissipation and allows for more compact and energy-efficient designs.

Applications

The L6225DTR is ideal for a multitude of applications, including but not limited to:

  • Office Automation Machines
  • Factory Automation and Robotics
  • Consumer Electronics
  • Point of Sale Machines

Easy Integration

With its PowerSO20 package, the L6225DTR is easy to integrate into various designs. The package is designed for optimal heat dissipation and space-saving on the PCB, which is crucial for today's compact electronic assemblies.

For engineers and designers looking for a reliable and versatile motor driver, the L6225DTR from STMicroelectronics offers a perfect blend of performance, protection features, and ease of use. Its robust design and advanced features ensure that it can meet the demands of the most challenging motor control applications.

You May Also Be Interested in

Diodes Incorporated
IC MOTOR CONTROLLER PWM 20TSSOP
Need more? Email Us
ECAD model for ZXBM1017ST20TC
Texas Instruments
IC MOTOR DRIVER 6V-60V 48HTSSOP / Motor Driver NMOS SPI 48-HTSSOP
Lowest to $2.5329
ECAD model for DRV8303DCA
Microchip Technology
IC MOTOR CNTRL ON/OFF 18DIP
Need more? Email Us
ECAD model for U211B-M
ON Semiconductor
IC MOTOR DRIVER PAR 20TSSOP
Lowest to $2.6509
ECAD model for LV8760T-TLM-E
STMicroelectronics
IC MOTOR DRIVER 4V-28V 16SOIC / Motor Driver Power MOSFET PWM 16-SO
Lowest to $11.9697
ECAD model for VNH7100ASTR
ON Semiconductor
IC MOTOR DRIVER PAR TSSOP-20J
Need more? Email Us
ECAD model for LV8406T-MPB-E
ON Semiconductor
IC MOTOR DRIVER PAR 24TSSOP
Lowest to $6.3951
ECAD model for LV8711T-TLM-H
ON Semiconductor
IC MOTOR DRIVER PAR 44SSOP
Lowest to $9.0332
ECAD model for LV8732V-TLM-H
Texas Instruments
IC MTR DRVR DC 6-95V 40WQFN / Multiphase Motor Driver Power MOSFET SPI 40-WQFN (6x6)
Lowest to $4.5485
ECAD model for DRV8353SRTAT

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9192 $52.5456
42+ $2.3953 $100.6026
65+ $2.3204 $150.8260
90+ $2.2456 $202.1040
116+ $2.1707 $251.8012
155+ $1.9462 $301.6610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,680 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention