Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Package Tube
Switch Type General Purpose
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 9.5V ~ 35V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -25°C ~ 125°C (TJ)
Mounting SMD (SMT)
Supplier Device Package PowerSO-20
Package / Case 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Base Product Number L6376
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names L6376D-ND,497-16162-5
Standard Package 31
Win Source Part Number 1225600-L6376D
Ultra Librarian 3D Model Ultra Librarian L6376D CAD Model

Description

The L6376D from STMicroelectronics is a versatile and robust smart power driver, designed to deliver outstanding performance in a wide range of industrial and automotive applications. This device is a monolithic component that integrates a half-bridge driver capable of driving a variety of loads with high efficiency and precision.

Key Features

  • High Voltage Capability: The L6376D is capable of handling up to 50V, making it suitable for a variety of high-voltage applications.
  • High Current Drive: With an ability to supply up to 1.5A of continuous current, this driver can power a wide range of actuators and motors.
  • Integrated Protections: It features a range of built-in protection mechanisms, including thermal shutdown, under-voltage lockout, and non-dissipative overcurrent protection, ensuring long-term reliability and safety.
  • Diagnostic Functions: The device provides diagnostic feedback that can be used to detect and respond to system faults, enhancing system robustness.

Applications

The L6376D is ideal for driving inductive, resistive, or capacitive loads. Typical applications include:

  • Industrial automation
  • Motor control systems
  • Automotive applications
  • DC-DC converters
  • Valve control

Technical Specifications

The L6376D operates over a wide temperature range and offers a flexible interface for control and feedback. Its technical specifications include:

  • Supply Voltage: up to 50V
  • Output Current: up to 1.5A continuous
  • Operating Temperature Range: -40°C to 150°C
  • Package: SO-8
  • Integrated half-bridge with high-side and low-side drivers

The L6376D is available in a compact SO-8 package, making it easy to integrate into space-constrained designs. With its combination of performance, protection features, and diagnostic capabilities, the L6376D is a smart choice for designers looking to create robust and efficient power driving solutions.

For more detailed information, datasheets, and support, visit the STMicroelectronics website.

You May Also Be Interested in

Texas Instruments
IC EFUSE 18V BFET DVR 5A 10VSON / Hot Swap Controller 1-CH 18V Positive Voltage 10-Pin VSON EP T/R
Lowest to $1.2062
ECAD model for TPS259271DRCT
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 28SO / Power Switch/Driver 1:1 N-Channel 3.5A 28-SO
Lowest to $9.4546
ECAD model for VNQ810P-E
Texas Instruments
IC CTRLR HOT SWAP 9-20V 20TSSOP / Hot Swap Controller 1-CH 80V N-Channel Positive Voltage 20-Pin TSSOP Tube
Lowest to $5.3917
ECAD model for TPS2480PW
Microchip Technology
Dual-Slot PCI Express® Hot-Plug Controller | IC HOT PLUG CTLR DUAL PCI 48TQFP
Lowest to $9.7952
ECAD model for MIC2342-2YTQ
Texas Instruments
36-V Hotswap Controller with Precision I2C Power Monitoring
Lowest to $9.7768
ECAD model for TPS2482PWR
Analog Devices Inc.
Hot Swap Controller and Digital Power Monitor with Soft-Start Pin
Lowest to $15.3194
ECAD model for ADM1177-1ARMZ-R7
Renesas Electronics America
Negative Voltage Hot Plug Controller | IC CTRLR HOT PLUG NEG VOLT 8SOIC
Need more? Email Us
ECAD model for ISL6141IB
Linear Technology
Triple Hot Swap Controller with Multifunction Current Control | IC CONTRLLR HOT SWAP TRPL 20SSOP
Lowest to $23.5244
ECAD model for LTC4230CGN
Linear Technology
IC HOT SWAP CTRLR -48V 28SSOP
Lowest to $45.3623
ECAD model for LTC4261IGN#TRPBF

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.7671 $53.5342
5+ $21.9627 $109.8135
8+ $21.2764 $170.2112
10+ $20.5900 $205.9000
13+ $19.9037 $258.7481
17+ $17.8447 $303.3599
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 407 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention