EN
  • EN
  • DE

L6386AD013TR

Part No L6386AD013TR
Manufacturer STMicroelectronics
Description High-voltage high and low side driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1194392-L6386AD013TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6386AD013TR CAD Model

Description

Product Overview: L6386AD013TR from STMicroelectronics

The L6386AD013TR is a high-voltage, high and low-side driver manufactured by STMicroelectronics, a leader in the semiconductor industry. This advanced driver IC is designed to efficiently manage and drive N-channel power MOSFETs or IGBTs in a half-bridge configuration. Its robust design and state-of-the-art features make it an ideal choice for a wide range of applications, including switch mode power supplies, motor drivers, and other high-efficiency power conversion systems.

Key Features

  • High-Voltage Capability: The L6386AD013TR can handle high voltage levels, with a Vboot voltage up to 600V, which is essential for driving power MOSFETs or IGBTs in high-voltage applications.
  • Dual Independent Channels: It features two independent high and low-side driver channels, which can be controlled separately, providing flexibility in various control schemes.
  • Integrated Bootstrap Diode: This driver includes an integrated bootstrap diode, simplifying the design and reducing external component count.
  • Interlocking Function: An interlocking function prevents simultaneous high and low-side conduction, which helps to prevent shoot-through and improves system reliability.
  • Under Voltage Lockout (UVLO): With built-in UVLO on both the high-side and low-side, it ensures the device operates only when the supply voltage is sufficient, thereby protecting the power switches and the load.
  • Advanced Protection Features: The L6386AD013TR includes over-temperature protection and dead-time insertion capability, enhancing the safety and reliability of the application.
  • Wide Operating Temperature Range: It is designed to operate over a wide temperature range, making it suitable for industrial applications.

Applications

The versatility of the L6386AD013TR driver IC allows it to be used in a variety of high-performance applications, including:

  • AC-DC and DC-DC converters
  • Brushed and brushless motor drives
  • Resonant converters
  • Active clamp forward converters
  • Welding equipment

With its advanced features and robust design, the L6386AD013TR from STMicroelectronics is a highly reliable and efficient solution for driving power switches in complex electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess