Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series dSPIN
Packaging Reel - TR
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface SPI
Technology DMOS
Step Resolution 1 ~ 1/128
Applications General
Output Current 3A
Operating Supply Voltage 3.3V, 5V
Voltage - Load 8 V ~ 45 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Manufacturer Package PowerSO-36
Win Source Part Number 1194401-L6470PDTR
Manufacturer Homepage www.st.com
Family Name L6470
ECCN EAR99
Country of Origin Italy
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 600
Ultra Librarian 3D Model Ultra Librarian L6470PDTR CAD Model

Description

The L6470PDTR from STMicroelectronics is a state-of-the-art, fully integrated microstepping motor driver with a motion engine and SPI interface. This advanced device is designed to drive bipolar stepper motors in a variety of applications, offering a complete motion control solution that integrates all the features needed to drive motors efficiently and with high precision.

Key Features:

  • Voltage Range: The device operates on a supply voltage ranging from 8 to 45 V, making it suitable for a wide array of stepper motors.
  • Current Control: With an adjustable output current up to 3 A, it provides the flexibility to work with different motor sizes and power requirements.
  • Microstepping: The L6470PDTR supports up to 1/128 microsteps, allowing for smooth and precise motor control.
  • Integrated Features: It comes with a built-in voltage regulator, overcurrent, thermal shutdown, and under-voltage lockout for enhanced safety and reliability.
  • SPI Interface: The SPI interface facilitates easy configuration and full control of the motor driver through a microcontroller.
  • Advanced Motion Engine: An embedded motion engine with programmable speed profiles allows for standalone operation, reducing the workload on the host microcontroller.

Applications:

The versatility of the L6470PDTR makes it an ideal choice for a broad range of applications, including but not limited to:

  • Textile machines
  • Office automation
  • ATMs and cash handling machines
  • 3D printers
  • Robotics
  • Medical equipment

Package and Quality:

The L6470PDTR is available in a PowerSO package, which is designed for optimal thermal performance and space-saving on the PCB. This product is manufactured to the highest quality standards, ensuring reliability and performance for critical applications where precision motor control is paramount.

You May Also Be Interested in

Microchip Technology
Low-Cost Phase-Control IC with Soft Start | IC MOTOR DRIVER 14.5V-16.8V 8SO
Need more? Email Us
ECAD model for U2008B-MFPG3
ON Semiconductor
IC MOTOR DRIVER 6V-15V 36SSOPJ
Lowest to $0.5858
ECAD model for LV8804V-TLM-H
Texas Instruments
IC MTR DRV MULTI 4.4-45V 48HTQFP / Three-Phase Automotive Gate Driver
Lowest to $7.9560
ECAD model for DRV8305NEPHPRQ1
ON Semiconductor
IC MTR DRV BIPLR 4.5-5.5V 28HDIP
Need more? Email Us
ECAD model for LB1946-E
Allegro MicroSystems, LLC
IC MTR DRV BIPOLR 3-5.5V 28TSSOP / Automotive DMOS Microstepping Driver with Translator
Lowest to $9.3364
ECAD model for A3980KLP
Rohm Semiconductor
Motor Pre-Driver 24-Pin VQFN-V EP T/R
Need more? Email Us
ECAD model for BD63251MUV-E2
Infineon Technologies
IC MOTOR DRIVER 3V-3.6V 48QFP
Need more? Email Us
ECAD model for IRMCK171TY
Microchip Technology
IC MOTOR DRVR 14.5V-16.8V 16DIP / Motor Driver Bipolar On/Off 16-PDIP
Need more? Email Us
ECAD model for U2010B-M
Renesas Electronics America
LRA/ERM HAPTIC DRIVER WLCSP12 / Motor Driver I²C 12-WLCSP (1.35x1.75)
Lowest to $0.8273
ECAD model for DA7280-00V42

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9537 $55.6759
16+ $6.5261 $104.4176
24+ $6.3222 $151.7328
33+ $6.1182 $201.9006
43+ $5.9143 $254.3149
57+ $5.3025 $302.2425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,400 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention