EN
  • EN
  • DE

L6561N

Part No L6561N
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 73015-L6561N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6561N CAD Model

Description

Overview of STMicroelectronics L6561N Power Factor Corrector

The L6561N is a versatile Power Factor Correction (PFC) controller IC produced by STMicroelectronics, designed for use in a wide range of applications requiring efficient power supply solutions. This advanced IC is part of ST's power management range and is engineered to significantly enhance the power factor of the electronic systems in which it is implemented. By employing Transition Mode (TM) operation, the L6561N achieves excellent power factor correction with minimal power dissipation, making it an ideal choice for systems where energy efficiency is paramount.

Key Features

  • Transition Mode (TM) PFC Controller: The L6561N operates in Transition Mode, striking a balance between performance and component cost, which is particularly suitable for medium power applications.
  • Low Power Dissipation: Its design focuses on reducing power dissipation, which in turn minimizes the thermal footprint and enhances system reliability.
  • High Integration: The IC integrates functions such as the error amplifier, the simple multiplier for current shaping, and the fixed-frequency PWM controller, leading to a reduction in external component count.
  • Versatile Operating Voltage Range: It is capable of functioning over a wide range of input voltages, accommodating various power supply standards.
  • Protection Features: The L6561N includes numerous protection features such as overvoltage, undervoltage lockout, and overcurrent protection, ensuring the safety and longevity of the end application.

Applications

The L6561N is ideally suited for a variety of applications where efficient power conversion is required. These include:

  • Switched-mode power supplies (SMPS)
  • Adapters and chargers for consumer electronics
  • Lighting systems, particularly those using LED or fluorescent technologies
  • Flat panel displays and TVs
  • AC-DC power converters for servers and telecommunications

As a product of STMicroelectronics, a global semiconductor leader, the L6561N is backed by a commitment to innovation, quality, and support, making it a trusted component in the design of efficient, high-performance power supply systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0092
ON Semiconductor
Lowest to $0.0093
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0127
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess