EN
  • EN
  • DE

L6563TR-LF

Part No L6563TR-LF
Manufacturer STMicroelectronics
Catalog PMIC - PFC (Power Factor Correction)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - PFC(Power Factor Correction)
Manufacturer STMicroelectronics
Win Source Part Number 292370-L6563TR-LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6563TR-LF CAD Model

Description

Product Overview: L6563TR-LF by STMicroelectronics

The L6563TR-LF is a state-of-the-art power management integrated circuit (IC) from STMicroelectronics, designed to enhance the efficiency and performance of power supply units. This advanced IC is particularly tailored for the implementation of the transition-mode Power Factor Correction (PFC), which is a critical component in contemporary switch-mode power supplies (SMPS), LED drivers, and other similar applications that require high energy efficiency and a low environmental impact.

Key Features

  • Transition-Mode PFC Controller: The L6563TR-LF operates in transition mode, also known as boundary or critical conduction mode, which ensures optimal efficiency by adjusting the switching frequency according to the load conditions.
  • Low Total Harmonic Distortion (THD): It is engineered to maintain a low THD, thereby improving the power quality and reducing the stress on the electrical infrastructure.
  • Energy-Saving: The device includes features such as the disable function, which drops the consumption to less than 50 mW under no-load condition, making it an excellent choice for energy-saving applications.
  • High-Voltage Startup: An integrated high-voltage startup source ensures a quick and efficient power-up sequence, reducing the standby power and eliminating the need for additional external components.
  • Protection Features: It comes with a comprehensive set of protection features, including overvoltage, undervoltage, and overcurrent protections, which contribute to the reliability and longevity of the end application.

Applications

The versatility of the L6563TR-LF makes it suitable for a wide range of applications. It is commonly used in:

  • AC-DC Adapters
  • LED Lighting Systems
  • Flat Panel Displays
  • High-Efficiency SMPS

Package and Availability

The L6563TR-LF is available in a compact and efficient SO-8 package, which is ideal for space-constrained applications. Its lead-free design aligns with current environmental standards, ensuring compliance with RoHS directives and global regulations for electronic components.

For designers and engineers looking to enhance the energy efficiency of their power supply solutions, the L6563TR-LF provides a sophisticated and reliable choice, backed by the quality and support of STMicroelectronics.

You May Also Be Interested in

Texas Instruments
IC PFC CTR AVERAGE 120KHZ 16SOIC
Lowest to $3.9572
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
ON Semiconductor
IC PFC CTR AVER CURR 67KHZ 8SOIC / PFC IC Average Current 67kHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC PFC/QUASI FLYBACK CTLR 20SOIC / PFC IC Critical Conduction (CRM) 20-SOIC
Lowest to $3.5745
Renesas Electronics America
POWER FACTOR CORRECTION / PFC IC
Need more? Email Us
Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425
ON Semiconductor
IC PFC CTL CCM/DCM 100KHZ 16SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CCFF/CRM 10SOIC / PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 10-SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CCFF/CRM 10SOIC
Lowest to $6.1943

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7459 $59.6720
170+ $0.6979 $118.6430
260+ $0.6738 $175.1880
370+ $0.6257 $231.5090
480+ $0.6017 $288.8160
600+ $0.5775 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,460 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess