EN
  • EN
  • DE

L4981A

Part No L4981A
Manufacturer STMicroelectronics
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 20
Category Integrated Circuits(ICs)
Family PMIC - PFC (Power Factor Correction)
Packaging Tube
Mode Average Current
Frequency - Switching 100kHz
Current - Startup 100µA
Operating Supply Voltage 14.5 V ~ 19.5V
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package 20-DIP (0.300" 7.62mm)
Manufacturer Device Package 20-DIP
Catalog PFC (Power Factor Correction)
Win Source Part Number 090422-L4981A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian L4981A CAD Model

Description

Introducing the L4981A Power Factor Corrector

The L4981A from STMicroelectronics is a versatile and high-performance Active Power Factor Corrector (PFC) designed to meet the rigorous demands of power supply design. This advanced integrated circuit is engineered to enhance power efficiency and reduce energy consumption, making it an ideal solution for a wide range of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power adapters and chargers
  • Lighting systems
  • Consumer electronics

With its ability to operate over a wide input voltage range, the L4981A is suitable for universal AC input systems. It can be used in both Continuous Conduction Mode (CCM) and Discontinuous Conduction Mode (DCM), offering flexibility to meet different design requirements and optimize for efficiency or component size.

Features of the L4981A:

  • Highly Efficient Power Conversion: The L4981A ensures excellent power factor values, close to unity, which leads to efficient use of energy and compliance with international power regulations.
  • Versatile Operating Modes: Designers can select between CCM and DCM, allowing for a tailored approach to efficiency and EMI performance.
  • Low Total Harmonic Distortion: This PFC controller minimizes THD, thereby improving the quality of power and reducing stress on the electrical infrastructure.
  • Protection Features: The device includes over-voltage, under-voltage, and over-current protection, ensuring robust performance and longevity of the power supply.
  • Minimal External Components: The L4981A requires fewer external components, simplifying design and reducing overall system cost.
  • Adjustable Output Voltage: It provides the flexibility to set the output voltage as required for various applications.

The L4981A also features a shutdown function that can be activated via a logic input, allowing for an easy power-down sequence and further energy savings when the PFC is not required. With its advanced functionalities and protective measures, the L4981A is a reliable choice for designers looking to improve power efficiency and performance in their next project.

Overall, the L4981A PFC controller from STMicroelectronics represents a sophisticated solution for modern power supply challenges, combining efficiency, flexibility, and reliability in a compact package.

You May Also Be Interested in

Infineon Technologies
Standalone Power Factor Correction (PFC) Controller in Continuous Conduction Mode (CCM)
Lowest to $1.0095
Infineon Technologies
IC PFC CTRLR AVERAGE CURR 16DIP
Need more? Email Us
Infineon Technologies
Power Factor Correction Controller 0.45mA 50kHz to 315kHz Automotive 8-Pin DSO T/R / IC PFC CONTROLLER CCM 8DSO
Lowest to $0.7581
Infineon Technologies
IC PFC CONTROLLER 8DSO
Lowest to $1.2285
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.4223
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.3985
Infineon Technologies
IC PFC CTRLR CCM 8DSO
Lowest to $0.1367
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1282 $59.4358
46+ $2.5666 $118.0636
70+ $2.4865 $174.0550
96+ $2.4063 $231.0048
125+ $2.3261 $290.7625
167+ $2.0855 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,636 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess