Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr STMicroelectronics
Package Tube
Product Status Active
Mode Discontinuous (Transition)
Current - Startup 90 µA
Voltage - Supply 10.3V ~ 22.5V
Temperature Range - Operating -25°C ~ 125°C
Mounting Type Surface Mount
Package / Case 10-SOP (0.154", 3.90mm Width)
Supplier Device Package 10-SSOP
Base Product Number L6564
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 611724-L6564D
Ultra Librarian 3D Model Ultra Librarian L6564D CAD Model

Description

The L6564D from STMicroelectronics is a state-of-the-art PFC (Power Factor Correction) controller, designed to cater to the rising demand for energy-efficient power supplies. This advanced controller is particularly suitable for applications in high-performance electronic systems where power efficiency and reliability are critical.

Key Features

  • Transition-Mode PFC Controller: The L6564D operates in Transition Mode, also known as Boundary Conduction Mode (BCM), which ensures optimal efficiency by adjusting the switching frequency based on the load conditions.
  • Low Total Harmonic Distortion (THD): It significantly reduces the total harmonic distortion, thereby improving power quality and meeting stringent regulatory standards for energy consumption.
  • Integrated Startup Circuit: This feature eliminates the need for an auxiliary bias winding, simplifying the power supply design and reducing overall component count.
  • Protection Features: The L6564D includes a comprehensive set of protection features such as overvoltage protection (OVP), undervoltage lockout (UVLO), and overcurrent protection (OCP), enhancing the safety and longevity of the end application.

Applications

The versatility of the L6564D makes it an ideal choice for a wide range of applications, including:

  • LED Lighting Drivers
  • Adapters and Power Supplies for Notebooks
  • Flat Panel Television and Monitor Power Supplies
  • Standby Power Supplies

Technical Specifications

The L6564D boasts impressive technical specifications that ensure high performance in various applications:

  • High-Voltage Startup
  • Low (
  • 650V Rugged Power Section
  • Precise Adjustable Output Overvoltage Protection
  • 2% (@ TJ = 25°C) Internal Reference Voltage

In conclusion, the L6564D from STMicroelectronics is a robust and efficient solution for power factor correction. Its advanced features and protection mechanisms make it an indispensable component for designers looking to create high-efficiency power supply units with minimal THD and maximum reliability.

You May Also Be Interested in

Linear Technology
IC FLYBACK CTLR W/PFC 16-MSOP / DC/DC Cntrlr Single-OUT Flyback 16-Pin MSOP EP T/R
Lowest to $8.4764
ECAD model for LT3798EMSE#TRPBF
Renesas Electronics America
IC PFC CTRLR 24V 16SOP
Lowest to $1.0969
ECAD model for R2A20112ASP#W0
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for ML4800AMYG
ON Semiconductor
IC CTRLR PWR FACTOR 0.5V 8-DIP
Need more? Email Us
ECAD model for NCP1606BPG
Texas Instruments
Power Factor Correction Controller 0.075mA 18kHz to 250kHz 8-Pin SOIC T/R / IC PFC CTRLR AVERAGE CURR 8SOIC
Lowest to $0.4310
ECAD model for UCC28180DR
Fairchild/ON Semiconductor
IC CTRLR PFC/PWM DUAL OUT 20DIP
Lowest to $8.0436
ECAD model for ML4826CP2
ON Semiconductor
IC PFC CTRL CRM 10SOIC
Lowest to $2.7143
ECAD model for NCP1612A1DR2G
Monolithic Power Systems Inc.
IC PFC CONTROLLER 8SOIC
Lowest to $1.5070
ECAD model for MP44010HS-LF-Z
Texas Instruments
IC PFC CTRLR AVERAGE CURR 16SOIC
Lowest to $4.7166
ECAD model for UCC2817DW

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.8260 $66.0800
195+ $0.6777 $132.1515
300+ $0.6567 $197.0100
410+ $0.6354 $260.5140
530+ $0.6142 $325.5260
705+ $0.5507 $388.2435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,300 pieces
MOQ: 80 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention