Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Half-Bridge
Voltage - Start Up 10.7 V
Voltage - Supply (Vcc/Vdd) 8V ~ 16.6V
Duty Cycle 50%
Frequency - Switching 400kHz
Control Features EN
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-DIP
Mounting Type Through Hole
Base Product Number L6598
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 173073-L6598
Ultra Librarian 3D Model Ultra Librarian L6598 CAD Model

Description

Product Overview: L6598 High-Voltage Resonant Controller

The L6598 from STMicroelectronics is a state-of-the-art high-voltage resonant controller specifically designed for the next generation of energy-efficient power conversion systems. This advanced controller IC is particularly well-suited for applications requiring high efficiency and power density, such as flat-panel televisions, high-end power supplies, and lighting systems.

Key Features

  • High-voltage rail up to 600 V
  • Integrated bootstrap diode
  • Adjustable dead-time for optimal efficiency
  • High oscillator frequency range with adjustable maximum frequency
  • Two-level OCP: frequency-shift and latched shutdown
  • Built-in soft-start for smooth power-up
  • Error amplifier with 2.5 V reference

Applications

The versatility of the L6598 makes it ideal for a broad range of high-efficiency applications. Its ability to handle high voltages and its integrated features make it an excellent choice for:

  • Resonant converters
  • Switched-mode power supplies (SMPS)
  • LED drivers and electronic ballasts
  • Adapter and multi-output power supplies

Performance and Efficiency

The L6598 resonant controller is engineered to deliver superior performance by driving MOSFETs or IGBTs in a half-bridge configuration. The device's advanced features, such as adjustable dead-time and frequency modulation, enable power supply designs to achieve very low total harmonic distortion (THD) and high power factor, which are crucial for energy-saving regulations and standards. Moreover, the built-in soft-start function ensures a controlled and gradual increase in the output voltage, reducing stress on the power components at startup.

Protection and Safety

Safety and reliability are paramount in power management solutions. The L6598 incorporates comprehensive protection features, including overcurrent protection that operates in two levels: a non-latching frequency shift and a latching shutdown, which provides robust fault management. The error amplifier and the precise 2.5 V reference voltage contribute to maintaining stable and safe operation under various conditions.

Overall, the L6598 resonant controller is a high-performance solution that offers a combination of efficiency, flexibility, and safety for advanced power conversion applications.

You May Also Be Interested in

Power Integrations
Energy-Effi cient, Off-line Switcher with Accurate Primary-side Constant-Voltage (CV) Control
Lowest to $0.9634
ECAD model for LNK624PG
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Need more? Email Us
ECAD model for ICE2QR0665XKLA1
Infineon Technologies
Off-Line SMPS Current Mode Controller with integrated 650V
Lowest to $4.7395
ECAD model for ICE3RBR0665JZ
ON Semiconductor
Green Mode Fairchild Power Switch (FPS) | IC SWIT PWM GREEN UVLO HV 7DIP
Need more? Email Us
ECAD model for FSD210B
Microchip Technology
IC OFFLINE SWITCH MULT TOP 8SOIC
Need more? Email Us
ECAD model for MIC38HC42YM-TR
Power Integrations
TOPSwitch-GX Family Extended Power, Design Flexible, EcoSmart, Integrated Off-line Switcher | IC OFFLINE SWIT OVP UVLO HV 8DIP
Lowest to $1.8835
ECAD model for TOP246P
Power Integrations
IC OFFLINE SW MULT TOP 16SO B
Need more? Email Us
ECAD model for LYT5225D
Texas Instruments
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.2819
ECAD model for UCC28713D
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Need more? Email Us
ECAD model for NCP1077P065G

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $2.1130 $57.0510
57+ $1.9793 $112.8201
88+ $1.9124 $168.2912
126+ $1.7787 $224.1162
164+ $1.7118 $280.7352
205+ $1.6449 $337.2045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 17,500 pieces
MOQ: 27 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention